EN
  • EN
  • DE

VN5016AJTR-E

Part No VN5016AJTR-E
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Current Limit SW 1-IN 1-OUT to 91A Automotive 12-Pin PowerSSO EP T/R / IC DVR 1CH HISID AUTO POWERSSO12
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 4.5 V to 36 V
Supply Voltage - Operating Not Required
Current - Output (Max) 46A
Rds On (Typ) 16 mOhm (Max)
Input Type Non-Inverting
Features Auto Restart
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package PowerSSO-12
Win Source Part Number 036417-VN5016AJTR-E
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name VN5016AJ
Introduction Date October 01, 2004
ECCN EAR99
Country of Origin Morocco
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian VN5016AJTR-E CAD Model

Description

Product Overview: VN5016AJTR-E

The VN5016AJTR-E is a high-performance automotive-grade power MOSFET manufactured by STMicroelectronics, a leader in the semiconductor industry. This device is specifically designed to cater to the demanding requirements of automotive applications, providing a reliable and efficient solution for driving inductive loads.

Key Features

  • High-Side Driver: The VN5016AJTR-E is a single-channel high-side driver, which means it is designed to switch the positive supply voltage to the load. This is beneficial for applications where ground disturbances are a concern.
  • Output Current Capability: It offers an outstanding output current capability, making it suitable for high-power applications that require robust current handling.
  • Integrated Protections: The device comes with a plethora of integrated protection features, including over-temperature protection, over-current protection, and active clamp, which enhance the reliability and longevity of the application.
  • Low Standby Power Consumption: It is engineered to have low standby power consumption, thereby improving the energy efficiency of the overall system.
  • Diagnostic Functions: The VN5016AJTR-E includes diagnostic functions that provide feedback on the status of the device and the load, facilitating easier system maintenance and troubleshooting.

Applications

The VN5016AJTR-E is ideally suited for a range of automotive applications, including:

  • Automotive Lighting Systems
  • Engine Control Units
  • Body Control Modules
  • Smart Actuator Drivers
  • Other High-Side Switching Applications

Quality and Reliability

As an automotive-grade product, the VN5016AJTR-E meets the stringent quality standards required for vehicle applications. It is designed to withstand harsh environments and is qualified following the AEC-Q100 standard, ensuring reliability under extreme conditions.

In summary, the VN5016AJTR-E from STMicroelectronics is a robust, high-side driver that is perfect for automotive applications requiring high current handling, integrated protections, and diagnostic capabilities. Its commitment to quality and reliability makes it a preferred choice for engineers and designers in the automotive industry.

You May Also Be Interested in

ON Semiconductor
770 MCM / Power Switch/Driver 1:1 N-Channel 20A 12-DFN (3x3)
Lowest to $3.7923
STMicroelectronics
IC PWR DRIVER 1:1 32TFQFPN / Power Switch/Driver 1:1 700mA 32-TFQFPN (11x9)
Lowest to $8.4080
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 PDSO-8 / Power Switch/Driver 1:1 N-Channel 2A PG-DSO-8-6
Lowest to $1.3846
Diodes Incorporated
USBPOWERSWITCHTSOT25T&R3K / Power Switch/Driver 1:1 N/P-Channel 2A TSOT-25
Lowest to $0.1199
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 18DIP / Power Switch/Driver 1:8 N-Channel 150mA 18-DIP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP / Power Switch/Driver 1:1 P-Channel 2.5A 8-MSOP-EP
Lowest to $0.1922
Alpha & Omega Semiconductor Inc.
IC USB TYPE-C PROT SWITCH 20DFN
Lowest to $2.3909

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7985 $50.3730
44+ $2.2962 $101.0328
68+ $2.2245 $151.2660
93+ $2.1527 $200.2011
121+ $2.0809 $251.7889
161+ $1.8657 $300.3777
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,715 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess