EN
  • EN
  • DE

EV-VNH7070BAS

Part No EV-VNH7070BAS
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Description VNH7070BAS EVALUATION BOARD / VNH7070BAS Motor Controller/Driver Power Management Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Type Power Management
Function Motor Controller/Driver
Utilized IC / Part VNH7070BAS
Supplied Contents Board(s)
Base Product Number EV-VNH7070
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1341614-EV-VNH7070BAS
Ultra Librarian 3D Model Ultra Librarian EV-VNH7070BAS CAD Model

Description

STMicroelectronics EV-VNH7070BAS Automotive-Grade H-Bridge Driver

The EV-VNH7070BAS from STMicroelectronics is a highly integrated solution designed for automotive and industrial applications requiring high current control with diagnostic functions. This product is a part of the VNH7S series, which is renowned for its robustness and efficiency in controlling motor and actuator loads.

At the heart of the EV-VNH7070BAS is an H-bridge driver capable of delivering up to 70A of continuous current, making it suitable for high-power applications such as automotive brush DC motor driving. The device operates within a voltage range of 5.5 V to 16 V, which is ideal for 12V automotive systems, and it is protected against reverse polarity, enhancing its reliability in challenging environments.

One of the key features of the EV-VNH7070BAS is its built-in diagnostic capabilities. The product provides real-time feedback on various parameters such as load current, electrical and thermal overload, and short circuit detection. This allows for immediate troubleshooting and enhances the safety and longevity of the control system.

The EV-VNH7070BAS is also designed with ease of use in mind. It includes an SPI interface for digital control, which simplifies the integration with microcontroller units (MCUs) and allows for fine-grained control over the motor functions. Additionally, the product comes in a compact PowerSSO-36 package, which is suitable for space-constrained applications.

With its robust design and comprehensive protection features, the EV-VNH7070BAS is not only suited for automotive applications such as window lifters, seat adjusters, and HVAC blowers, but also for a wide range of industrial applications where reliable motor control is critical.

Overall, the EV-VNH7070BAS is a testament to STMicroelectronics' commitment to delivering high-quality and durable products that meet the stringent requirements of the automotive industry and beyond.

You May Also Be Interested in

Texas Instruments
EVALUATION MODULE
Need more? Email Us
Microchip Technology
EVAL BOARD DUAL USB UCS2112 / UCS2112 USB Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL KIT HMC7043LP7FE / HMC7043LP7FE Clock Buffer Timing Evaluation Board
Need more? Email Us
Maxim Integrated
EVAL KIT DS2711 (LOOSE CELL NIMH / DS2711 Battery Charger Power Management Evaluation Board
Need more? Email Us
Renesas Electronics America
RZA2M EVALUATION KIT / RTK7921053S Embedded Graphics Display Evaluation Board
Need more? Email Us
STMicroelectronics
AUDIO IC EVAL BOARDS / MP34DT06J MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADF4106SD1Z / ADF4106 Frequency Synthesizer Timing Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR MP23DB01HP / MP23DB01HP MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3806 $65.6642
16+ $7.6969 $123.1504
24+ $7.4564 $178.9536
33+ $7.2159 $238.1247
42+ $6.9754 $292.9668
56+ $6.2538 $350.2128
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 298 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess