EN
  • EN
  • DE

MIC4126YMME

Part No MIC4126YMME
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description Driver 0.025V 1.5A 2-OUT Low Side Inv 8-Pin MSOP EP Tube / IC DRIVER MOSFET 1.5A DUAL 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Operating Supply Voltage 4.5 V ~ 20 V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 1.5A, 1.5A
Input Type Inverting
Rise / Fall Time (Typ) 20ns, 18ns
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 8-MSOP-EP
Win Source Part Number 788609-MIC4126YMME
Popularity Medium
Supply and Demand Status Limited
Family Name MIC4126
Introduction Date November 03, 2004
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MIC4126YMME CAD Model

Description

Microchip Technology's MIC4126YMME: A Robust MOSFET Driver

Microchip Technology's MIC4126YMME is a highly efficient, dual low-side MOSFET driver designed to optimize the performance of power management systems. This device is particularly well-suited for driving high-speed and high-current MOSFETs, making it an ideal choice for switch-mode power supplies, motor control applications, and high-frequency power converters.

Key Features

  • High-Speed Operation: The MIC4126YMME is capable of delivering fast switching speeds, which minimizes power losses and improves overall efficiency in high-frequency applications.
  • High Peak Output Current: With a peak output current capability of up to 1.5A, this driver can handle the high current demands of large capacitive loads, ensuring reliable operation of the connected MOSFETs.
  • Dual Outputs: The device features two independent driver channels, which can be used to drive two separate MOSFETs or to control both the high-side and low-side MOSFETs in a half-bridge configuration.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range from 4.5V to 18V, providing flexibility in various system designs.
  • Low Propagation Delay: The MIC4126YMME boasts low propagation delays, which ensures that the MOSFETs are switched accurately in sync with the PWM controller, reducing the risk of shoot-through.
  • Thermal Shutdown: It includes a thermal shutdown feature that protects the device against overheating, enhancing system reliability.

Applications

The versatility of the MIC4126YMME MOSFET driver makes it suitable for a wide array of applications, including:

  • DC/DC converters
  • Brushed and brushless DC motor drives
  • Power inverters
  • Class D switching amplifiers
  • Power management for computers and servers

The MIC4126YMME is available in a compact 8-Pin MSOP (EP) package, which is conducive to space-constrained applications while providing excellent power dissipation. Its robust design and comprehensive feature set ensure that it can deliver the performance and reliability expected from a leading semiconductor manufacturer like Microchip Technology.

For engineers and designers seeking a dependable and high-performing solution to drive their power MOSFETs, the MIC4126YMME from Microchip Technology stands out as a superior choice.

You May Also Be Interested in

Maxim Integrated
IC GATE DRVR HALF-BRIDGE 12TQFN
Need more? Email Us
Infineon Technologies
1EDI60I12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.7463
Analog Devices Inc.
4V~14V 7A 3A SOT-23-6 Gate Drivers RoHS
Lowest to $2.3459
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.0815
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $8.4227
TF Semiconductor Solutions
10V~20V 4.5A 4.5A SOIC-8 Gate Drivers RoHS
Lowest to $0.8211
Microchip Technology
IC GATE DRVR LOW-SIDE 14DIP
Need more? Email Us
Texas Instruments
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2310 $61.5500
115+ $1.0102 $116.1730
180+ $0.9785 $176.1300
245+ $0.9470 $232.0150
320+ $0.9155 $292.9600
425+ $0.8207 $348.7975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess