EN
  • EN
  • DE

ETC5064N/C

Part No ETC5064N/C
Manufacturer STMicroelectronics
Catalog Custom Parts (E - I)
Description Telecom Integrated Circuits Interfc CODEC Filter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package DIP
Frequency 2.048 MHz
Max Operating Temperature 125 °C
Min Operating Temperature -25 °C
RoHS Non-Compliant
Type Integrated Circuit (IC)
Win Source Part Number 1174026-ETC5064N/C
Categories Custom Parts
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ETC5064N/C CAD Model

Description

The ETC5064N/C is a versatile and high-performance integrated circuit (IC) from STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This particular IC is designed to cater to a wide range of applications, providing solutions for both industrial and consumer markets.

Key Features:

  • High Integration: The ETC5064N/C combines multiple functions into a single chip, which helps in reducing the overall component count and saving on board space. This integration leads to more compact and cost-effective designs.
  • Robust Performance: Engineered to deliver consistent performance, this IC can operate under various environmental conditions, making it suitable for harsh industrial environments as well as everyday consumer applications.
  • Energy Efficiency: STMicroelectronics is committed to sustainability, and the ETC5064N/C reflects this by offering energy-efficient operation, which not only reduces power consumption but also minimizes heat generation.
  • Advanced Technology: Utilizing cutting-edge semiconductor technology, the ETC5064N/C ensures high reliability and longevity, which is crucial for applications where long-term operation is essential.

Applications:

The ETC5064N/C's versatile nature makes it suitable for a variety of applications, including but not limited to:

  • Power management systems
  • Automation and control systems
  • Consumer electronics
  • Telecommunication devices
  • Automotive electronics

Technical Specifications:

To ensure that the ETC5064N/C fits your specific needs, please refer to the detailed technical specifications provided by STMicroelectronics. The datasheet includes information on the operating voltage range, current handling capabilities, pin configuration, thermal characteristics, and packaging details.

For engineers and designers looking for a reliable and high-performance IC, the ETC5064N/C from STMicroelectronics offers an excellent balance of integration, efficiency, and advanced technology, making it an ideal choice for a multitude of electronic designs.

You May Also Be Interested in

Hitachi, Ltd
French Electronic Distributor since 1988
Need more? Email Us
Hynix Semiconductor
Need more? Email Us
Samtec Inc.
CONN SOCKET 90POS 0.079 GOLD PCB / 90 Position Elevated Socket Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Weidmuller
Weidmüller EK98533 - EK98533
Need more? Email Us
Samtec Inc.
CONN SOCKET 10POS 0.079 GOLD PCB / 10 Position Elevated Socket Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us
Molex, LLC
Cab462N 3X075X3000 Pur H12 Sg035 St08
Need more? Email Us
TE Connectivity
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess