EN
  • EN
  • DE

ETC5040AJ

Part No ETC5040AJ
Manufacturer STMicroelectronics
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1201258-ETC5040AJ
Categories Custom Parts
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ETC5040AJ CAD Model

Description

STMicroelectronics ETC5040AJ Product Overview

The ETC5040AJ is a cutting-edge electronic component manufactured by STMicroelectronics, a global leader in semiconductor solutions. This product is designed to cater to the demanding needs of modern electronic systems, offering both reliability and performance.

Key Features

  • High Precision: The ETC5040AJ offers exceptional accuracy, making it ideal for applications that require precise measurements and control.
  • Durability: Built with robust materials, this component is designed to withstand challenging conditions and provide a long operational lifespan.
  • Energy Efficiency: With energy-saving capabilities, the ETC5040AJ helps reduce overall power consumption, making it suitable for eco-friendly and battery-powered devices.
  • Integration: This component is designed for easy integration into various circuit designs, allowing for seamless incorporation into a wide range of products.

Applications

The versatile nature of the ETC5040AJ allows it to be used across numerous applications, including but not limited to:

  • Automotive systems
  • Industrial automation
  • Consumer electronics
  • Telecommunications
  • Medical devices

Technical Specifications

The ETC5040AJ boasts a comprehensive set of technical specifications that ensure its suitability for a broad range of applications. These specifications include:

  • Operating Temperature Range: Specified by the manufacturer, ensuring reliable performance under various environmental conditions.
  • Package Type: The component comes in a package that facilitates easy mounting and soldering onto printed circuit boards (PCBs).
  • Quality Standards: Meets or exceeds industry standards for quality and reliability.

STMicroelectronics' commitment to innovation is reflected in the ETC5040AJ, with its advanced features and capabilities that cater to the evolving needs of the electronics industry. Whether for automotive, industrial, or consumer applications, this product stands out as a reliable and high-performance solution.

For detailed technical data, application notes, and support resources, customers are encouraged to visit the official STMicroelectronics website or contact their support team for personalized assistance.

You May Also Be Interested in

NXP / Nexperia
4000/14000/40000 Series 4-BIT Magnitude Comparator True Output PDSO16
Need more? Email Us
Hitachi, Ltd
French Electronic Distributor since 1988
Need more? Email Us
Hynix Semiconductor
Need more? Email Us
PCA ELECTRONICS INC.
Need more? Email Us
Samtec Inc.
CONN SOCKET 10POS 0.079 GOLD PCB / 10 Position Elevated Socket Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us
Holtek
IC Tone Dialer 6 Memory 18 DIP
Need more? Email Us
GSI Technology
SRAM Chip Sync Quad 3.3V 2M-Bit 64K x 32 12ns/5ns 100-Pin TQFP Tray
Need more? Email Us
Panjit
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess