EN
  • EN
  • DE

HBF4007AE

Part No HBF4007AE
Manufacturer STMicroelectronics
Catalog Custom Parts (E - I)
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1229309-HBF4007AE
Categories Custom Parts
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HBF4007AE CAD Model

Description

STMicroelectronics HBF4007AE - High-Performance Integrated Circuit

The STMicroelectronics HBF4007AE is a precision integrated circuit designed to cater to a wide range of applications requiring high-quality electronic components. This product is a testament to STMicroelectronics' commitment to providing advanced technology solutions that meet the evolving needs of the electronics industry.

At the heart of the HBF4007AE is its robust design that ensures reliable performance under various operating conditions. The device is built to offer excellent stability and accuracy, making it an ideal choice for critical applications in sectors such as automotive, industrial, medical, and consumer electronics.

The HBF4007AE boasts a compact form factor, which allows for seamless integration into space-constrained applications without compromising on functionality. Its low power consumption is a key feature that makes it suitable for portable and battery-operated devices, where energy efficiency is paramount.

This product incorporates advanced protection features to safeguard against over-voltage, under-voltage, and thermal overload conditions, thus ensuring a long service life and reducing the need for additional protective components. These features not only enhance the durability of the HBF4007AE but also contribute to the overall system reliability.

STMicroelectronics has equipped the HBF4007AE with a versatile interface that supports a wide range of input and output configurations. This flexibility allows designers to use the device in a multitude of circuit designs without the need for significant modifications, thereby accelerating the development cycle and reducing time-to-market.

In summary, the STMicroelectronics HBF4007AE is a high-performance integrated circuit that offers a unique blend of precision, efficiency, and reliability. Its advanced features and robust design make it a top choice for engineers and designers looking to develop cutting-edge electronic products. With STMicroelectronics' reputation for quality and innovation, the HBF4007AE is set to become a staple in the industry for high-demand applications.

You May Also Be Interested in

Panjit
Need more? Email Us
TE Connectivity
Need more? Email Us
TA-I
Lowest to $0.1194
L-com
FIBER OPTIC CONN, LC, DUPLEX, 3MM; Fibre Optic Connector Type: LC; Fibre Type: Singlemode; Fibre Diameter: 3mm;...
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Honeywell
SENSOR OPT SLOT TRANS PCB MT / Optical Sensor Through-Beam 0.165" (4.2mm) Transistor PCB Mount
Lowest to $155.6744
Hanrun
Lowest to $0.8712
Hitachi, Ltd
French Electronic Distributor since 1988
Need more? Email Us
Holtek
IC Tone Dialer 6 Memory 18 DIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess