EN
  • EN
  • DE

ESDAXLC6-1MY2

Part No ESDAXLC6-1MY2
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 3VWM SOD882
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 3V
Minimum Breakdown Voltage 6V
Power Dissipation - Pd 12W
Applications General Purpose
Capacitance @ Frequency 0.35pF @ 200MHz to 3GHz
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package SOD-882
Win Source Part Number 015735-ESDAXLC6-1MY2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ESDAXLC6-1MY2 CAD Model

Description

STMicroelectronics ESDAXLC6-1MY2 Transient Voltage Suppressor

The ESDAXLC6-1MY2 is a cutting-edge transient voltage suppressor (TVS) designed by STMicroelectronics, a global leader in semiconductor solutions. This compact and highly efficient device is engineered to protect sensitive electronic equipment from electrostatic discharge (ESD) and other voltage-induced transients that can cause irreversible damage to integrated circuits.

Key Features

  • ESD Protection: The ESDAXLC6-1MY2 offers robust ESD protection, meeting IEC 61000-4-2 level 4 standards. It can withstand ESD strikes of up to ±30 kV (air discharge) and ±30 kV (contact discharge), ensuring the safety of your electronic components.
  • Low Clamping Voltage: With its low clamping voltage, this device provides excellent protection for sensitive circuits by limiting the voltage spikes to safe levels during transient conditions.
  • Low Capacitance: The TVS has an ultra-low capacitance design, typically around 0.8 pF, which minimizes signal attenuation and distortion, making it ideal for high-speed data lines and other signal interfaces.
  • Single-Line Protection: This single-line protection device is suitable for safeguarding one data or power line, offering a targeted approach to circuit protection.
  • Small Package Size: The ESDAXLC6-1MY2 comes in a tiny SOD-882 package, which is perfect for space-constrained applications, allowing designers to maintain compact and efficient layouts.

Applications

The ESDAXLC6-1MY2 is versatile and can be used in a wide range of applications, including:

  • Mobile devices such as smartphones and tablets
  • Portable electronics and wearables
  • High-speed data lines like USB 2.0, HDMI, and Thunderbolt
  • Wireless communication systems
  • Computer interfaces and peripherals

With its exceptional performance and reliability, the ESDAXLC6-1MY2 from STMicroelectronics is an essential component for any design seeking to enhance the durability and longevity of electronic products. Its ability to protect against the most demanding ESD events while preserving signal integrity makes it an invaluable asset in the protection of modern electronic devices.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess