EN
  • EN
  • DE

ESDA5V6W5

Part No ESDA5V6W5
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Diodes
Manufacturer STMicroelectronics
Win Source Part Number 260256-ESDA5V6W5
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ESDA5V6W5 CAD Model

Description

STMicroelectronics ESDA5V6W5 - ESD Protection Device

The ESDA5V6W5 from STMicroelectronics is a state-of-the-art Transil™ ESD protection device designed to safeguard high-speed data lines against electrostatic discharge (ESD). This compact and efficient solution is essential for preserving the integrity and functionality of sensitive electronic components in a variety of applications.

Key Features

  • ESD Protection: The ESDA5V6W5 offers robust ESD protection for electronic equipment, compliant with IEC 61000-4-2 level 4 standard, ensuring protection against electrostatic discharges up to 15 kV (air discharge) and 8 kV (contact discharge).
  • Low Capacitance: With ultra-low capacitance of only 5 pF, this device is ideal for protecting high-speed data lines without compromising signal integrity.
  • Small Form Factor: Housed in a tiny SOT-323-5L package, the ESDA5V6W5 is perfect for space-constrained applications, offering essential protection without occupying significant board space.
  • Multiple Applications: It is suitable for a wide range of applications, including USB 2.0, HDMI, eSATA, and Thunderbolt interfaces, as well as mobile phones, digital cameras, and other portable devices.
  • High Reliability: Designed with STMicroelectronics' cutting-edge technology, the ESDA5V6W5 ensures high reliability and a robust design to withstand challenging conditions.

Applications

The ESDA5V6W5 is versatile enough to be used in a multitude of electronic devices that require ESD protection for high-speed data lines. Its applications span across consumer electronics, telecommunications, computing, and industrial segments, safeguarding the delicate circuitry of today's sophisticated electronic systems.

Conclusion

With its combination of low capacitance, high ESD protection, and compact packaging, the ESDA5V6W5 from STMicroelectronics is an excellent choice for designers looking to enhance the durability and longevity of their products. Whether integrated into the latest smartphone or used in complex industrial machinery, the ESDA5V6W5 provides the assurance that sensitive electronic components are shielded from the potentially damaging effects of electrostatic discharge.

You May Also Be Interested in

AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess