EN
  • EN
  • DE

SM6T16A

Part No SM6T16A
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type Zener
Unidirectional Channels 1
Power Dissipation - Pd 600W
Applications General Purpose
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SMB (DO-214AA)
Win Source Part Number 1097135-SM6T16A
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SM6T16A CAD Model

Description

Product Overview: SM6T16A Transil™ TVS Diode

The SM6T16A from STMicroelectronics is a robust transient voltage suppression (TVS) diode designed to protect sensitive electronics from voltage spikes and surges. This component is part of STMicroelectronics' Transil™ series, which is specifically engineered to provide high surge protection in a compact package. The SM6T16A is a unidirectional TVS diode with a stand-off voltage of 16V, making it an ideal choice for safeguarding circuits with operating voltages around this level.

Key Features

  • Peak Pulse Power: The SM6T16A can handle a peak pulse power of 600W (10/1000μs surge), ensuring effective protection against transient overvoltage events.
  • Breakdown Voltage Range: This diode has a precise breakdown voltage range of 17.1V to 18.9V, providing a clear protection threshold for your electronic components.
  • Low Clamping Voltage: With a low clamping voltage, the SM6T16A minimizes the stress on protected components during surge events.
  • Fast Response Time: The device responds to overvoltage events in picoseconds, offering immediate protection against electrical transients.
  • Package: The SM6T16A comes in an industry-standard DO-214AA (SMB) package, which is suitable for high-density PCB designs and is easy to integrate into various applications.

Applications

The SM6T16A is versatile and can be used in a wide range of applications, including:

  • Power supply protection
  • Industrial systems
  • Telecommunication devices
  • Computer interfaces
  • Consumer electronics

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the SM6T16A is no exception. It is designed to meet rigorous industry standards, ensuring reliable performance in the most demanding conditions. The device also complies with international standards, such as IEC 61000-4-2 and IEC 61000-4-5, confirming its ability to withstand electrostatic discharges and surge transients.

In summary, the SM6T16A from STMicroelectronics is a high-performance TVS diode that offers superior surge protection for electronic circuits. Its combination of power handling, fast response time, and compact form factor makes it an excellent choice for designers looking to enhance the durability and longevity of their electronic products.

You May Also Be Interested in

MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess