EN
  • EN
  • DE

ESD175SC6EJ

Part No ESD175SC6EJ
Manufacturer STMicroelectronics
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1057855-ESD175SC6EJ
Categories OEM Parts(C-E)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ESD175SC6EJ CAD Model

Description

The ESD175SC6EJ from STMicroelectronics is a state-of-the-art ESD (Electrostatic Discharge) protection device designed to safeguard high-speed data lines and other sensitive circuits from the potentially damaging effects of electrostatic discharge events. This robust component is an essential addition to any electronic system where data integrity and component longevity are of paramount importance.

Key Features

  • Low Capacitance: With ultra-low line capacitance, this device ensures that signal integrity is maintained, making it ideal for protecting high-speed data lines without compromising performance.
  • High ESD Protection: The ESD175SC6EJ offers exceptional ESD protection, capable of withstanding electrostatic discharges up to the IEC 61000-4-2 level 4 standard, ensuring your electronics are safe from the most severe ESD events.
  • Small Package Size: Encased in a compact SOT-23-6L package, the device is designed for space-constrained applications, providing essential protection without occupying significant board space.
  • Low Leakage Current: The device features a very low leakage current, which is critical for battery-powered applications where power conservation is crucial.
  • Fast Response Time: The ESD175SC6EJ reacts swiftly to transient events, providing immediate protection to vulnerable circuits and ensuring the reliability of the electronic system.

Applications

The ESD175SC6EJ is versatile and can be used in a wide array of applications, including:

  • USB 2.0 and 3.0 interfaces
  • HDMI and DisplayPort interfaces
  • Serial-ATA and other high-speed data lines
  • Smartphones, tablets, and other portable devices
  • Consumer electronics such as TVs, set-top boxes, and gaming consoles

Conclusion

With its combination of low capacitance, high ESD protection level, compact size, low leakage current, and fast response time, the ESD175SC6EJ from STMicroelectronics is an excellent choice for designers looking to enhance the ESD robustness of their high-speed digital interfaces. Whether used in personal electronics or industrial applications, the ESD175SC6EJ provides reliable protection that helps extend the life of the product and maintain data integrity against the threats posed by electrostatic discharge events.

You May Also Be Interested in

TDK Corporation
Lowest to $0.3462
TDK Corporation
Lowest to $0.0658
TDK Corporation
Lowest to $0.0104
Bel Fuse Inc.
Lowest to $0.1640
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess