EN
  • EN
  • DE

TPD6F002QDSVRQ1

Part No TPD6F002QDSVRQ1
Manufacturer Texas Instruments
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 100 OHM/17PF SMD / Automotive ESD Protection and EMI Filter for LCD Displays and FPD-Link
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 6
Center / Cutoff Frequency 100MHz (Cutoff)
Attenuation Value -30dB at 800MHz
Resistance - Channel (Ohms) 100
Values R = 100Ohms, C = 17pF
ESD Protection Yes
Temperature Range - Operating -40°C ~ 125°C
Applications Automotive
Mounting Style SMD
Manufacturer Package 12-WFDFN Exposed Pad
Dimension 0.118" L x 0.053" W (3.00mm x 1.35mm)
Height 0.032" (0.81mm)
Manufacturer Pack Quantity 3,000
MSL Level 2 (1 Year)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802540-TPD6F002QDSVRQ1
Ultra Librarian 3D Model Ultra Librarian TPD6F002QDSVRQ1 CAD Model

Description

TPD6F002QDSVRQ1 from Texas Instruments

The TPD6F002QDSVRQ1 is a state-of-the-art electrostatic discharge (ESD) protection device designed by Texas Instruments to safeguard high-speed interfaces against transient voltage spikes that can cause irreversible damage to electronic components. This device is specifically engineered for automotive applications and is AEC-Q100 qualified, ensuring reliability and performance under the harsh conditions typically found in automotive environments.

Featuring a six-channel ESD clamp circuit, the TPD6F002QDSVRQ1 offers robust protection for sensitive circuits. Each channel can withstand ESD strikes up to ±12 kV (IEC 61000-4-2), ensuring that the connected interfaces such as USB, LVDS, and other high-speed data lines are shielded from the destructive effects of ESD events. This level of protection is critical for maintaining the integrity and longevity of automotive electronics, which are increasingly reliant on sophisticated electronic systems.

The TPD6F002QDSVRQ1 comes in a compact and space-saving 10-pin DSV (SON) package, making it an ideal choice for applications where board space is at a premium. Despite its small size, it does not compromise on performance, offering low clamping voltage and low dynamic resistance, which are essential features for protecting modern electronics that operate at high speeds and with low voltage margins.

Additionally, the device includes integrated 100 Ω termination resistors, which provide impedance matching and signal integrity enhancement. This integration helps to reduce the number of components on the PCB, simplifying the design and potentially reducing the overall cost of the system.

With its wide operating temperature range and robust ESD protection, the TPD6F002QDSVRQ1 is an excellent choice for automotive applications where reliability and performance are paramount. Whether it's infotainment systems, advanced driver assistance systems (ADAS), or other critical vehicle electronics, this ESD protection device from Texas Instruments ensures that high-speed interfaces are shielded from the unpredictable and often damaging effects of electrostatic discharge.

You May Also Be Interested in

Tusonix a Subsidiary of CTS Electronic Components
FILTER LC 0.027UF
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5000PF CHASSISSIS
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.1UF BOLT
Need more? Email Us
AVX Corp/Kyocera Corp
FILTER RC 25 OHMS/2PF SMD
Need more? Email Us
TDK Corporation
FILTER LC(PI) 15PF 270MHZ SMD
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.1UH/470PF SMD
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3374 $50.6100
365+ $0.2769 $101.0685
560+ $0.2682 $150.1920
775+ $0.2596 $201.1900
1,000+ $0.2509 $250.9000
1,335+ $0.2250 $300.3750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess