EN
  • EN
  • DE

E-TDA7391PDTR

Part No E-TDA7391PDTR
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description IC CAR RADIO AMP POWERSO20
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 40W x 1 @ 3.2 Ohm
Supply Voltage - Operating 8 V to 18 V
Features Depop, Differential Inputs, Mute, Short-Circuit and Thermal Protection, Standby
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package PowerSO-20
Dimension 20-SOIC (0.433", 11.00mm Width) Exposed Pad
Win Source Part Number 215980-E-TDA7391PDTR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian E-TDA7391PDTR CAD Model

Description

The E-TDA7391PDTR is a high-quality audio amplifier integrated circuit designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This versatile audio amplifier is part of the TDA family, well-known for delivering exceptional sound quality and reliability in a wide range of audio applications.

Key Features

  • Power Output: The E-TDA7391PDTR offers a significant power output of 40W, providing ample power for driving speakers in car audio systems, home theater setups, and other audio applications.
  • High Efficiency: Designed with efficiency in mind, this amplifier operates with a reduced power waste, leading to less heat generation and a longer lifespan for the device.
  • Flexible Supply Voltage: It supports a wide range of supply voltages from 8V to 18V, making it adaptable to various power sources and ensuring consistent performance under varying conditions.
  • Minimal External Components: The E-TDA7391PDTR is designed to work with a minimal number of external components, simplifying the design and reducing the overall cost of the audio system.
  • Protection Features: It comes with a suite of protection features, including short-circuit protection, thermal shutdown, and load dump voltage surge protection, ensuring the device's safety and longevity.

Applications

The E-TDA7391PDTR is ideal for a range of audio applications, including:

  • Car audio amplifiers
  • Home audio and theater systems
  • Active speakers and public address systems
  • Portable audio devices

Package and Quality

The E-TDA7391PDTR comes in a PowerSSO-36 package, which is designed for optimal heat dissipation and space-saving on printed circuit boards. STMicroelectronics is committed to delivering high-quality products, and this audio amplifier is no exception, meeting rigorous industry standards for performance and reliability.

Whether you're designing a high-fidelity home audio system, an immersive car audio experience, or a robust public address system, the E-TDA7391PDTR from STMicroelectronics offers the performance, efficiency, and reliability needed to elevate your audio solutions.

You May Also Be Interested in

ams
IC AMP CLASS AB STEREO 24QFN / Amplifier IC 2-Channel (Stereo) Class AB 24-QFN (4x4)
Lowest to $1.5774
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7134 $51.4206
22+ $4.6880 $103.1360
34+ $4.5415 $154.4110
46+ $4.3950 $202.1700
59+ $4.2485 $250.6615
79+ $3.8090 $300.9110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess