EN
  • EN
  • DE

TDA7491MV13TR

Part No TDA7491MV13TR
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description Audio Amp Speaker 1-CH Mono 20W Class-D 36-Pin PowerSSO EP T/R / IC AMP AUD CLASS D BTL PWRSSO36
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 25W x 1 @ 6 Ohm
Supply Voltage - Operating 5 V to 18 V
Features Depop, Differential Inputs, Mute, Short-Circuit and Thermal Protection, Standby
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package PowerSSO-36 EPD
Dimension 36-BFSOP (0.295", 7.50mm Width) Exposed Pad
Win Source Part Number 083480-TDA7491MV13TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TDA7491
Introduction Date October 21, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian TDA7491MV13TR CAD Model

Description

STMicroelectronics TDA7491MV13TR Audio Amplifier

The TDA7491MV13TR from STMicroelectronics is a high-performance, dual-channel Class-D audio amplifier that offers an exceptional audio experience for a wide range of applications. It is part of STMicroelectronics' esteemed audio amplifier product line, designed to provide efficient power amplification with minimal heat dissipation and power loss.

This audio amplifier IC is capable of delivering up to 20 watts per channel into an 8-ohm load, which makes it a suitable choice for home audio systems, multimedia speakers, and portable audio applications. With its advanced PWM technology, the TDA7491MV13TR ensures high-quality sound reproduction with low total harmonic distortion (THD) and noise.

The device operates over a wide supply voltage range from 10V to 26V, allowing it to be used in various power environments and applications. Its efficiency is further enhanced by an adjustable modulation frequency (up to 1MHz) and a spread spectrum option that reduces electromagnetic interference (EMI), making it easier to meet regulatory requirements.

Key features of the TDA7491MV13TR include:

  • 20W + 20W output power at THD = 10% with an 8-ohm load and Vcc = 24V
  • Wide-range single-supply operation (10V - 26V)
  • High efficiency, reducing the need for an external heat sink
  • Four selectable, fixed gain settings for precise sound control
  • Standby and mute features for power-saving and noise-free operation
  • Overcurrent, short-circuit, and thermal overload protection circuits for improved reliability

The TDA7491MV13TR comes in a compact VFQFPN 36 lead-free package, which is ideal for space-constrained applications. Its exposed pad-up (EPU) package enhances thermal dissipation, ensuring stable operation across different temperature ranges.

With its combination of power efficiency, sound quality, and robust protection features, the TDA7491MV13TR stands out as an excellent choice for designers looking to incorporate a reliable and high-performing audio amplifier into their next project. Whether it's for consumer electronics or professional audio equipment, this amplifier is engineered to deliver outstanding performance and value.

You May Also Be Interested in

Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6171 $57.7026
13+ $7.8910 $102.5830
20+ $7.6444 $152.8880
28+ $7.3978 $207.1384
35+ $7.1512 $250.2920
47+ $6.4114 $301.3358
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,020 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess