Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Type Class AB
Output Type 2-Channel (Stereo) or 4-Channel (Quad)
Max Output Power x Channels @ Load 35W x 2 @ 4 Ohm; 10W x 4 @ 2 Ohm
Supply Voltage - Operating 8 V to 18 V
Features Depop, Short-Circuit and Thermal Protection, Standby
Mounting Through Hole
Case / Package 15-Multiwatt
Dimension Multiwatt-15 (Vertical, Bent and Staggered Leads)
Win Source Part Number 118425-E-TDA7377
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian E-TDA7377 CAD Model

Description

The E-TDA7377 is an advanced BCD (Bipolar / CMOS / DMOS) technology class AB Audio Power Amplifier designed by STMicroelectronics. With its versatile functionality and dual-bridge configuration, it serves as a robust solution for high-quality audio amplification in various applications such as car radio and Hi-Fi systems.

Key Features

  • High Output Power Capability: The E-TDA7377 is capable of delivering high output power, providing 2 x 30W output power into a 4 ohm load and 2 x 40W into a 2 ohm load, which ensures loud and clear audio reproduction.
  • Flexibility: This amplifier can be used in a quad single-ended or dual BTL configuration, offering flexibility for different audio system designs.
  • Minimal External Components: One of the advantages of the E-TDA7377 is that it requires minimal external components, reducing the overall cost and complexity of the audio system in which it is implemented.
  • Protection Systems: The device includes a wide array of protection systems, such as short-circuit protection, thermal shutdown, and a mute function, ensuring reliability and safety in operation.
  • Standby and Mute Functions: The integration of standby and mute functions allows for reduced power consumption when the amplifier is not in active use, contributing to energy efficiency.

Applications

The E-TDA7377 is suitable for a broad range of audio applications. It is particularly well-suited for automotive audio systems where space is at a premium and power efficiency is valued. Additionally, its high-quality sound output makes it an excellent choice for home audio systems, including Hi-Fi setups.

Technical Specifications

  • Supply voltage range: 8V - 18V
  • Low distortion
  • Low output noise
  • Standby current: 500 µA (max)
  • Maximum operating temperature: 150°C

The E-TDA7377 from STMicroelectronics represents a blend of performance, efficiency, and reliability, making it an ideal choice for designers looking to create superior audio experiences in their products.

You May Also Be Interested in

Texas Instruments
Mono, Fully Differential, Class-AB Audio Amplifier
Lowest to $0.8411
ECAD model for TPA6201A1DGNRG4
ams
AS3418-EWLM WLP LF T&R / Amplifier IC 2-Channel (Stereo) Headphone 30-WLCSP (2.65x2.55)
Need more? Email Us
ECAD model for AS3418-EWLM
STMicroelectronics
IC AMP CLASS AB STEREO 108MW 8SO / Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-SOIC
Lowest to $1.2612
ECAD model for TS486ID
National Semiconductor (TI)
AUDIO AMPLIFIER / Amplifier IC Headphones, 2-Channel (Stereo) Class AB 10-VSSOP
Need more? Email Us
ECAD model for LM4912MM/NOPB
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ECAD model for STK410-030
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $9.8526
ECAD model for 5263N24-U
Texas Instruments
Audio Amp Headphone/Speaker 2-CH Stereo 2.6W Class-AB 24-Pin HTSSOP EP Tube
Need more? Email Us
ECAD model for TPA0312PWPG4
Rohm Semiconductor
IC AMP CLASS D MONO 700MW 9VCSP
Need more? Email Us
ECAD model for BD5468GUL-E2
National Semiconductor (TI)
LM49153 MONO AUDIO SUBSYS W/ CL
Need more? Email Us
ECAD model for LM49153TMX/NOPB

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.1863
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7708 $58.1868
50+ $2.2735 $113.6750
77+ $2.2025 $169.5925
106+ $2.1314 $225.9284
136+ $2.0604 $280.2144
182+ $1.8472 $336.1904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 173,875 pieces
MOQ: 21 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention