Products specifications Report Issue?

Category Switches - Accessories - Caps
Mfr E-Switch
Series -
Package Bulk
Product Status Active
Switch Type Pushbutton
Shape Square
Color Black
Illumination Non-Illuminated
For Use With/Related Products PBH and TL Series
Mounting Type Snap Fit
Size 5.00mm L x 5.00mm W x 9.00mm H
Features -
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 1375932-1SBLK
Ultra Librarian 3D Model Ultra Librarian 1SBLK CAD Model

Description

The 1SBLK switch cap from E-Switch is a versatile accessory suitable for various pushbutton switches.

  • Mounting Type: Snap Fit
  • Color: Black
  • Size: 5.00mm L x 5.00mm W x 9.00mm H
  • For Use With/Related Products: PBH, TL Series
  • Illumination: Non-Illuminated
  • Shape: Square
  • Status: Active

You May Also Be Interested in

Schneider Electric
30MM COLOR CAP FOR ILL PUSHBUTTO
Need more? Email Us
ECAD model for 9001A7
EAO
CAP PUSHBUTTON SQUARE BLUE
Need more? Email Us
ECAD model for 19-951.6
NKK Switches
CAP PUSHBUTTON SQUARE WHITE
Need more? Email Us
ECAD model for AT4035B
Schneider Electric
HARMONY XB6, GREEN CAP UNMARKED
Need more? Email Us
ECAD model for ZB6YCW3
NKK Switches
ROCKER CAP
Need more? Email Us
ECAD model for AT456B
EAO
MUSHROOM-HEAD CAP GREEN D40 PLAS
Need more? Email Us
ECAD model for 704.604.5
EAO
CAP PUSHBUTTON SQUARE RED
Need more? Email Us
ECAD model for 19-951.2
Schneider Electric
BLACK CAP UNMARKED FOR CIRCULAR
Need more? Email Us
ECAD model for ZBA2
NKK Switches
CAP PUSHBUTTON SQUARE CLEAR/GRN
Need more? Email Us
ECAD model for AT3004JF

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.1863
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0352 $52.4576
31+ $3.3109 $102.6379
47+ $3.2075 $150.7525
65+ $3.1040 $201.7600
84+ $3.0005 $252.0420
112+ $2.6901 $301.2912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,255 pieces
MOQ: 13 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention