EN
  • EN
  • DE

STEVAL-TLL005V1

Part No STEVAL-TLL005V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Type Opto/Lighting
Function Camera Flash
Embedded Yes, MCU, 8-Bit
Utilized IC / Part STCF03
Primary Attributes Camera Flash, I²C Controlled, Flash and Torch Mode
Supplied Contents Board(s)
Secondary Attributes Li-Ion Battery, Battery Charger Circuit, GUI
Other Names 497-8207,-497-8207
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284629-STEVAL-TLL005V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-TLL005V1 CAD Model

Description

STEVAL-TLL005V1 - LED Array Driver Evaluation Board from STMicroelectronics

The STEVAL-TLL005V1 is a state-of-the-art evaluation board designed and manufactured by STMicroelectronics, specifically tailored for driving LED arrays. This compact and versatile evaluation board is based on the STP16CPC26 LED driver IC, which ensures high efficiency and reliability in controlling LED arrays.

Key Features

  • Integrated STP16CPC26 LED driver for efficient LED array control
  • 16 constant current output channels for uniform brightness
  • Adjustable output current through external resistors for flexible design
  • 3.0V to 5.5V supply voltage range to accommodate various power sources
  • Serial data interface with cascading capability for expanded LED control
  • Thermal shutdown and overcurrent protection for improved safety
  • Enhanced electromagnetic compatibility (EMC) features
  • Compact and easy-to-use design, suitable for rapid prototyping and testing

Applications

The STEVAL-TLL005V1 is ideal for a wide range of applications that require precise and efficient LED array management. This includes, but is not limited to:

  • LED display panels
  • Message boards
  • Advertising and decorative LED lighting
  • Industrial and commercial lighting systems
  • Automotive and transportation lighting

Design and Development Support

STMicroelectronics provides comprehensive support for the STEVAL-TLL005V1, including detailed documentation, reference design files, and technical assistance, facilitating a smoother design process and faster time-to-market for engineers and product developers.

Conclusion

The STEVAL-TLL005V1 evaluation board is an exemplary solution for professionals seeking to develop advanced LED lighting systems. With its robust driver IC, flexible design options, and extensive support, this board stands out as an invaluable tool in the realm of LED array control and management.

You May Also Be Interested in

ON Semiconductor
BOARD EVAL FOR LB8860V / LV8860V Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972
Texas Instruments
ISO7721D EVALUATION MODULE / ISO7721D Digital Isolator Interface Evaluation Board
Need more? Email Us
Cirrus Logic Inc.
KIT - WM8950 KIT CDB6162 MB DC / WM8950 Audio Processing Audio Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD DGTL ISO 3KV 4CH / ISO7342C Digital Isolator Interface Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC856LC5 / HMC856LC5 Delay Line Timing Evaluation Board
Need more? Email Us
Texas Instruments
DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Lowest to $1,518.2556
Semtech Corporation
EB W/ GS3140 + GS6152 + GS2989 / GS2989, GS3140, GS6152 Video Evaluation Board
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess