EN
  • EN
  • DE

DSM2180F3-90K6

Part No DSM2180F3-90K6
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Description DSM (Digital Signal Processor System Memory) for analog devices ADSP-218X family (5 V supply)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 1Mb (128K x 8)
Access Time 90ns
Memory Interface Parallel
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 52-LCC (J-Lead)
Manufacturer Package 52-PLCC (19.1x19.1)
RoHS State Request Verification
Win Source Part Number 1169880-DSM2180F3-90K6
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name DSM2180F3
Introduction Date July 03, 2001
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian DSM2180F3-90K6 CAD Model

Description

Introducing the DSM2180F3-90K6 from STMicroelectronics

The DSM2180F3-90K6 is a cutting-edge power management integrated circuit (PMIC) designed and manufactured by STMicroelectronics, a global semiconductor leader. This product is engineered to provide efficient, reliable power control and management for a wide range of electronic applications. It stands out in the market for its remarkable efficiency, compact size, and versatility, making it an ideal choice for designers looking to optimize their power systems.

Key Features

  • High-Efficiency Power Conversion: The DSM2180F3-90K6 is capable of converting power with high efficiency, which is crucial for minimizing heat generation and power loss in electronic devices.
  • Advanced Process Technology: Manufactured using STMicroelectronics' state-of-the-art process technology, this PMIC ensures superior performance and reliability.
  • Compact Footprint: Its small form factor is perfect for space-constrained applications, allowing for more efficient use of PCB space without compromising on power capabilities.
  • Versatile Application Range: This PMIC is suitable for a broad array of applications, including but not limited to consumer electronics, automotive modules, and industrial systems.

Performance Specifications

The DSM2180F3-90K6 boasts impressive technical specifications that cater to demanding power requirements. It operates over a wide input voltage range, ensuring compatibility with various power sources and standards. The device also includes multiple protection features, such as over-current, over-voltage, under-voltage, and thermal shutdown, which safeguard the system against potential damage caused by abnormal operating conditions.

Design and Integration

STMicroelectronics has designed the DSM2180F3-90K6 with ease of integration in mind. The PMIC integrates seamlessly into existing designs, reducing the need for additional components and simplifying the overall design process. This integration efficiency not only saves time and resources but also enhances the reliability of the end product by reducing the number of potential failure points.

Environmental Considerations

Committed to environmental responsibility, STMicroelectronics ensures that the DSM2180F3-90K6 complies with international environmental standards. The product is designed to meet energy-saving requirements, contributing to the development of greener electronic solutions.

Overall, the DSM2180F3-90K6 from STMicroelectronics represents a top-tier power management solution that combines performance, efficiency, and design flexibility, making it a smart choice for your power management needs.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Micron Technology Inc.
IC FLASH 64GBIT PAR 48TSOP I
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 100TQFP
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 44CLCC
Need more? Email Us
Altera
IC FLASH RAM 32MBIT PAR 66SCSP
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 260BGA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess