Products specifications Report Issue?

Category RF/IF and RFID
Family Balun
Manufacturer Panasonic
Win Source Part Number 256922-EHFFD1750A
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian EHFFD1750A CAD Model

Description

EHFFD1750A Product Description

The EHFFD1750A is a specialized variant of the EHFFD1750, offering augmented capabilities for specialized applications. It is best suited for environments that require adaptability and extensive functionality.

  • Applications:
    • Military and Defense Systems
    • Space Technology
    • Advanced Robotics
    • Scientific Research Equipment
  • Features and Benefits:
    • Maximized Efficiency: Guarantees high productivity.
    • Advanced Adaptability: Suitable for multiple specialized fields.
    • Durability: Built to withstand harsh conditions.
    • Seamless Integration: Blends into complex systems effortlessly.

Additional Details: The EHFFD1750A incorporates cutting-edge technology, ensuring reliability and efficiency at every stage of its usage.

You May Also Be Interested in

Mini-Circuits
1:1 LTCC TRANSFORMER, 1300 - 200
Lowest to $3.2435
ECAD model for NCS1-23+
TDK Corporation
BALUN 3.3GHZ-3.9GHZ 50/50 0603
Lowest to $0.1003
ECAD model for HHM1727D1
Mini-Circuits
1:1 CORE & WIRE TRANSFORMER, 0.2
Need more? Email Us
ECAD model for TC1-42X+
Anaren
BALUN 300MHZ-1GHZ 50/100 0805 / RF Balun 300MHz ~ 1GHz 50 / 100Ohm 0805 (2012 Metric)
Lowest to $1.1819
ECAD model for B0310J50100AHF
STMicroelectronics
BALUN 2.4GHZ-2.5GHZ 50/50 5UFBGA
Lowest to $0.0888
ECAD model for BALF-CC26-05D3
Sunlord
BALUN 45-870MHZ 50/50 0805
Lowest to $0.0941
ECAD model for BW21S5011A01TF
Mini-Circuits
1:1 CORE & WIRE TRANSFORMER, 350
Need more? Email Us
ECAD model for TC1-15X+
Anaren
BALUN 1.7GHZ-2.2GHZ 50/50 0404 / RF Balun 1.7GHz ~ 2.2GHz 50 / 50Ohm 0404 (1010 Metric)
Lowest to $0.3661
ECAD model for BD1722N5050AHF
M/A-Com Technology Solutions
E-Series RF 1:4 Flux Coupled Step-up Transformer 1 - 350 MHz
Lowest to $0.9411
ECAD model for MABA-007237-ETC410

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention