The CS1E471MCRG10 is a high-quality electronic component manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This capacitor is part of STMicroelectronics' extensive range of passive components that are designed to offer stability, efficiency, and durability for a wide array of electronic applications.
Product Features:
- Capacitance: The CS1E471MCRG10 boasts a capacitance of 470µF, making it suitable for applications requiring a substantial energy storage capacity.
- Voltage Rating: This capacitor is rated for 25V, which allows it to be used in various circuits without the risk of voltage breakdown.
- Temperature Range: It operates within a temperature range of -55°C to +105°C, ensuring reliable performance under extreme conditions.
- Tolerance: The component features a tolerance of ±20%, providing sufficient leeway in its capacitance value for stable circuit operation.
- Size: With a compact case size of 10mm x 10mm, the CS1E471MCRG10 is designed to fit into tight spaces on printed circuit boards (PCBs).
- Mounting Type: This capacitor is designed for surface-mount technology (SMT), which makes it suitable for automated assembly processes and modern PCB designs.
- Long Life: The CS1E471MCRG10 is engineered for longevity, ensuring a long operational life and reducing the need for frequent replacements.
- RoHS Compliant: STMicroelectronics is committed to environmental sustainability, and this product is RoHS compliant, meaning it is free from hazardous substances.
Applications:
The CS1E471MCRG10 is versatile and can be used in a variety of electronic circuits. Typical applications include power supply smoothing, filtering, and energy storage in industrial, automotive, and consumer electronics. Its robust design also makes it suitable for applications that require a high level of reliability, such as in medical devices and telecommunications equipment.
About STMicroelectronics:
STMicroelectronics is a world leader in providing semiconductor solutions that make a positive contribution to people's lives, today and into the future. Offering one of the industry's broadest product portfolios, STMicroelectronics serves customers across the spectrum of electronics applications with innovative semiconductor solutions for Smart Driving and the Internet of Things.