Product Overview: MAX8627ETD from Maxim Integrated
The MAX8627ETD is a high-performance, compact power-management integrated circuit (PMIC) designed by Maxim Integrated, a renowned leader in analog and mixed-signal products. This versatile device is engineered to cater to a wide array of applications, including portable devices, where efficient power management is crucial.
Key Features
- High Efficiency: The MAX8627ETD boasts a high-efficiency step-down converter, which is essential for extending battery life in portable applications.
- Small Footprint: With its small, 3mm x 3mm, 14-pin TDFN package, it is ideal for space-constrained applications.
- Adjustable Output: The output voltage is adjustable, allowing for a wide range of output voltages to suit different needs.
- Low Quiescent Current: It features a low quiescent current that minimizes standby power consumption, further improving battery life.
- Thermal Protection: The device includes thermal shutdown protection to safeguard against overheating.
- Flexible Operation: The PMIC operates over a wide input voltage range, accommodating various power sources.
Applications
The MAX8627ETD is an ideal choice for a variety of applications, including but not limited to:
- Mobile Phones
- Personal Media Players
- Handheld Devices
- Wireless Headsets
- GPS Receivers
Technical Specifications
With an input voltage range from 2.5V to 5.5V, the MAX8627ETD can deliver an output voltage that can be adjusted down to as low as 0.8V, with an output current up to 2A. The device's high 1.2MHz switching frequency allows the use of small, low-cost inductors and ceramic capacitors, contributing to a reduced overall solution size.
Conclusion
In conclusion, the MAX8627ETD from Maxim Integrated is a highly efficient, versatile, and compact power management solution suitable for a wide range of portable applications. Its adjustable output voltage, low quiescent current, and small package size make it an excellent choice for designers looking to optimize power consumption and save space in their designs.