EN
  • EN
  • DE

GL850S

Part No GL850S
Manufacturer Genesys
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Genesys
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824111-GL850S
Ultra Librarian 3D Model Ultra Librarian GL850S CAD Model

Description

The Genesys Logic GL850S is a USB 2.0 hub controller that provides a simple and efficient way to add multiple USB ports to a system. It is designed to meet the USB 2.0 specifications, supporting high-speed (480Mbps), full-speed (12Mbps), and low-speed (1.5Mbps) data transfer rates. This chip is a single-chip solution, integrating the USB 2.0 transceiver, hub controller logic, and downstream port termination resistors.

Applications

  • USB Hubs: Used to create 4-port USB 2.0 hubs for expanding USB connectivity.
  • Docking Stations: Integrated into docking stations for laptops and other devices.
  • Embedded Systems: Suitable for embedded applications needing additional USB ports.
  • Monitor Hubs: Incorporated into monitors with integrated USB hubs.
  • PC Peripherals: Found in various PC peripherals requiring expanded USB functionality.

Features

  • USB 2.0 Compliant: Fully compliant with the USB 2.0 specification.
  • Four Downstream Ports: Provides four downstream USB ports for connecting devices.
  • Integrated USB Transceiver: Includes an integrated USB 2.0 transceiver.
  • Individual Port Power Management: Supports individual power control for each downstream port.
  • Over-Current Protection: Features over-current protection to protect the hub and connected devices from damage.
  • Bus-Powered and Self-Powered Modes: Operates in both bus-powered (powered by the USB host) and self-powered (powered by an external power supply) modes.
  • EEPROM Interface: Includes an EEPROM interface for customization and configuration settings.
  • Small Package: Available in compact packages, such as QFN, for space-constrained applications.

Benefits

  • Expanded USB Connectivity: Allows users to connect more USB devices to their systems.
  • Cost-Effective Solution: Provides a low-cost way to implement USB hub functionality.
  • Easy Integration: The integrated design simplifies integration into various systems.
  • Reliable Performance: Ensures reliable USB communication with integrated protection features.
  • Flexible Power Options: Offers both bus-powered and self-powered operation modes.

Additional Details

The GL850S requires minimal external components, streamlining the design process. Configuration settings, such as vendor and product IDs, can be stored in an external EEPROM. The device includes power management features to reduce power consumption when USB ports are not in use. Its robust design and compliance with USB 2.0 standards make it a popular choice for a wide range of USB hub applications.

You May Also Be Interested in

Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Phoenix Contact
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Phoenix Contact
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6343 $60.2585
225+ $0.5206 $117.1350
345+ $0.5043 $173.9835
475+ $0.4880 $231.8000
615+ $0.4717 $290.0955
820+ $0.4230 $346.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess