STMicroelectronics CS1C470MCRD54 Capacitor Overview
The CS1C470MCRD54 is a high-quality capacitor from the renowned manufacturer STMicroelectronics, designed for a wide range of electronic applications. This component is an essential part of any circuit requiring stable and reliable capacitance. With its compact design and robust construction, the CS1C470MCRD54 is perfect for use in both commercial and industrial environments.
Key Features
- Capacitance: The capacitor offers a capacitance value of 47 µF, which is ideal for filtering, energy storage, and pulsing applications.
- Voltage Rating: It has a voltage rating of 16V, allowing it to be used in a variety of circuits without the risk of breakdown.
- Tolerance: The precision of this component is ensured by its ±20% tolerance, making it a reliable choice for sensitive electronic applications.
- Temperature Range: Designed to operate within a temperature range of -55°C to +105°C, the CS1C470MCRD54 ensures consistent performance under varying environmental conditions.
- Package/Case: The capacitor comes in a radial package, making it easy to mount on printed circuit boards (PCBs).
- Size: Its dimensions are 5mm x 11mm (Diameter x Length), providing a compact solution for space-constrained applications.
- Lead Spacing: The lead spacing for this capacitor is 2.54mm, which is compatible with standard breadboards and PCB layouts.
Applications
The CS1C470MCRD54 is versatile and can be used in a variety of electronic circuits. Common applications include power supply filtering, audio circuits, timing circuits, and energy storage in both digital and analog devices. Its reliability and stability make it suitable for use in telecommunications, automotive electronics, and consumer electronic products.
Quality and Reliability
STMicroelectronics is known for its commitment to quality and reliability. The CS1C470MCRD54 capacitor is manufactured to meet stringent industry standards, ensuring long-term stability and performance. Users can trust this component to deliver consistent results in their electronic projects and commercial products.