The CS1C220MCRD54 is a high-quality capacitor manufactured by STMicroelectronics, a global semiconductor leader known for their innovative and reliable components. This capacitor belongs to STMicroelectronics' extensive range of electronic components designed to cater to a wide array of applications across various industries.
Key Features
- Capacitance: The CS1C220MCRD54 offers a capacitance value of 22µF, which makes it suitable for smoothing and filtering applications in power supply circuits.
- Voltage Rating: It has a voltage rating of 16V, ensuring stable performance under a range of operating conditions.
- Temperature Range: This capacitor can operate effectively within a temperature range of -55°C to +105°C, making it versatile for use in environments with varying thermal conditions.
- Tolerance: The tolerance is specified at ±20%, which is standard for electrolytic capacitors and suitable for general-purpose use.
- Package/Case: It is housed in a D54 package, which is a surface-mountable design, facilitating easy integration into a variety of circuit boards and electronic assemblies.
- Long Life: Designed for longevity, the CS1C220MCRD54 is built to last, providing a reliable solution for extended periods.
- Applications: Ideal for use in power management, consumer electronics, telecommunications, and industrial equipment, among other applications.
Product Specifications
Parameter
Value
Capacitance
22µF
Voltage Rating
16V
Temperature Range
-55°C to +105°C
Tolerance
±20%
Package/Case
D54
The CS1C220MCRD54 capacitor from STMicroelectronics is a reliable choice for designers and engineers looking for a component that combines performance with durability. Whether you're developing consumer gadgets or sophisticated industrial machinery, this capacitor can meet your circuitry needs.