EN
  • EN
  • DE

BUT13P

Part No BUT13P
Manufacturer STMicroelectronics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1050106-BUT13P
Categories OEM Parts(A-B)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BUT13P CAD Model

Description

The BUT13P is a silicon-based NPN power transistor designed by STMicroelectronics, one of the industry leaders in semiconductor solutions. This device is particularly well-suited for high-voltage applications that require fast switching capabilities. The BUT13P is a preferred choice for designers who are working on power supplies, lighting circuits, and horizontal deflection stages in televisions and monitors.

Key Features

  • Voltage Capabilities: The BUT13P is equipped to handle high voltage operations, with a collector-emitter voltage (VCEO) rated at 800V, which makes it an ideal component for electronic equipment that operates at high voltages.
  • Current Handling: This power transistor can handle a collector current (IC) of up to 5A, which ensures its capability to drive significant loads in various circuits.
  • Fast Switching Speed: With a transition frequency (fT) of 3MHz, the BUT13P offers fast switching, reducing transition losses and improving efficiency in applications such as switch-mode power supplies.
  • High Power Dissipation: It has a high power dissipation of 50W, which allows it to manage considerable amounts of power without compromising performance.
  • Robustness: The device is designed to be rugged, with features that provide protection against the rigors of high-voltage operation, ensuring reliability and a long operational lifespan.

Applications

The BUT13P transistor is versatile and can be used in a variety of applications, including:

  • Switch-mode power supplies (SMPS)
  • Power inverters
  • Motor control systems
  • Lighting circuits
  • Horizontal deflection systems in CRT displays

Package and Mounting

The BUT13P comes in a SOT-93 package, which is known for its compact size and ability to efficiently dissipate heat. This package is suitable for through-hole mounting, which facilitates easy installation on printed circuit boards and makes it a good choice for both prototyping and mass production.

Conclusion

STMicroelectronics' BUT13P high voltage fast-switching NPN power transistor is an excellent choice for designers looking to incorporate a reliable and efficient high-voltage switching solution into their electronic designs. With its robust features and wide range of applications, the BUT13P continues to be a go-to component for high-performance power management and conversion systems.

You May Also Be Interested in

Kemet
Need more? Email Us
Intel
Need more? Email Us
ABB Embedded Power
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess