EN
  • EN
  • DE

74LS656AD

Part No 74LS656AD
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 165372-74LS656AD
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LS656AD CAD Model

Description

The 74LS656AD from STMicroelectronics is a high-performance integrated circuit that belongs to the 74LS series, known for its low-power Schottky technology. This particular chip is a versatile component used in a variety of digital systems where efficient data transmission and manipulation are required.

Key Features

  • Technology: The device is built on the low-power Schottky (LS) technology, which ensures reduced power consumption while maintaining high-speed operation.
  • Functionality: The 74LS656AD is a bus transceiver that features bidirectional data communication capability, allowing for efficient data transfer between buses.
  • Package: It comes in a standard package that is suitable for through-hole mounting, making it easy to integrate into various circuit boards.
  • Compatibility: Designed to be compatible with most TTL (Transistor-Transistor Logic) families, this device can be used in systems that require TTL level interfacing.

Applications

The 74LS656AD is widely used in digital systems that require reliable and fast data transfer. Some of the common applications include:

  • Data communication systems
  • Microprocessor-based systems
  • Computers and computer peripherals
  • Control systems
  • Networking equipment

Performance and Quality

STMicroelectronics is known for its commitment to quality and performance, and the 74LS656AD is no exception. The device is designed to operate reliably over a wide range of temperatures and has been tested to meet stringent industry standards. It ensures low power dissipation and high noise immunity, making it a preferred choice for designers looking for a robust data transmission solution.

Conclusion

The 74LS656AD from STMicroelectronics is a testament to the company's dedication to providing high-quality components that meet the needs of modern digital systems. Whether it's for data communication or microprocessor interfacing, this bus transceiver is engineered to deliver performance and reliability in a compact form factor.

You May Also Be Interested in

Wurth Electronics Inc
Need more? Email Us
ON Semiconductor
Need more? Email Us
AMIS
Need more? Email Us
Samsung
Need more? Email Us
Coilcraft
Inductor RF Chip Unshielded Wirewound 0.0034uH 2% 250MHz 51Q-Factor Ceramic 1.5A 0.03Ohm DCR 0402 T/R
Lowest to $29.7516
Texas Instruments
Lowest to $1.4405
Toko America Inc.
Need more? Email Us
Coilcraft
Inductor RF Chip Unshielded Wirewound 0.47uH 2.68KOhm 5% 7.9MHz Ferrite 0.31A 0.73Ohm DCR 0402 T/R / Chip Inductors – 0402AF Series (1005)
Lowest to $0.5518
AVX Corp/Kyocera Corp
Lowest to $8.7607

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess