EN
  • EN
  • DE

BUL1403ED

Part No BUL1403ED
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description HIGH VOLTAGE FAST-SWITCHING NPN POWER TRANSISTOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Transistor Type NPN
Current - Collector (Ic) (Maximum) 3A
Voltage - Collector Emitter Breakdown (Maximum) 650V
Vce Saturation (Maximum) @ Ib, Ic 2.5V @ 50mA, 500mA
Current - Collector Cutoff (Maximum) 1mA
DC Current Gain (hFE) (Minimum) @ Ic, Vce 15 @ 400mA, 3V
Power - Max 80W
Operating Temperature Range 150°C (TJ)
Mounting Style Through Hole
Package TO-220-3
Manufacturer Package TO-220AB
Win Source Part Number 1156289-BUL1403ED
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name BUL1403ED
Introduction Date June 23, 1999
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian BUL1403ED CAD Model

Description

The STMicroelectronics BUL1403ED is a state-of-the-art NPN power transistor designed for high voltage and fast-switching applications. It is a member of the BUL series, which is well-known for its reliability and efficiency in power management tasks. This particular component is built to handle significant voltage and current levels, making it an ideal choice for a variety of electronic devices and power circuits.

Key Features

  • High Voltage Capability: The BUL1403ED can sustain a collector-emitter voltage (VCEO) of up to 400V, providing a wide safety margin for applications prone to voltage spikes.
  • Fast Switching Speed: With a fast switching speed, this transistor is suitable for high-frequency operations, contributing to better performance in power supplies and converters.
  • High Current Rating: It can handle a collector current (IC) of up to 4A, making it robust enough for handling high power loads.
  • Low Saturation Voltage: The low collector-emitter saturation voltage ensures high efficiency, reducing power loss and heat generation during operation.

Applications

The BUL1403ED is versatile and can be used in various applications, including:

  • Switching regulators
  • Motor control circuits
  • Inverters
  • Power management systems
  • Lighting systems

Quality and Reliability

STMicroelectronics ensures that the BUL1403ED meets the highest quality and reliability standards. The device is constructed using robust materials and undergoes rigorous testing to ensure it performs under extreme conditions. This dedication to quality means that the BUL1403ED is a component you can trust for your high voltage and fast-switching needs.

Conclusion

With its high voltage capability, fast switching speed, and high current rating, the STMicroelectronics BUL1403ED is an excellent choice for designers looking for a reliable and efficient power transistor. Whether it's for industrial, commercial, or consumer electronics, the BUL1403ED provides the performance and durability needed for demanding power applications.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.2557 $58.0456
20+ $5.9540 $119.0800
31+ $5.7681 $178.8111
42+ $5.5821 $234.4482
54+ $5.3962 $291.3948
72+ $4.8371 $348.2712
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess