Product Overview: MAX8520ETP+ from Maxim Integrated
The MAX8520ETP+ is a high-performance, efficient, and reliable voltage regulator module (VRM) tailored for powering high-speed microprocessors. Manufactured by Maxim Integrated, a leader in analog and mixed-signal products, this VRM is designed to meet the rigorous power demands of modern computing and networking applications.
Key Features
- High-Efficiency Operation: The MAX8520ETP+ operates with exceptional efficiency, reducing power loss and heat generation, which is crucial for maintaining system stability and extending the life of electronic components.
- Adjustable Output Voltage: This VRM provides a flexible solution with its adjustable output voltage feature, allowing compatibility with a wide range of microprocessors and digital ICs.
- Thermal Protection: The device includes over-temperature protection, ensuring it operates within safe temperature ranges and preventing damage due to excessive heat.
- Compact Form Factor: The MAX8520ETP+ comes in a space-saving, 20-pin thin QFN package, making it an excellent choice for densely packed PCBs where real estate is at a premium.
Applications
The versatility and robustness of the MAX8520ETP+ make it suitable for a variety of applications, including:
- High-performance computing systems
- Networking equipment
- Telecommunications infrastructure
- Enterprise servers and storage systems
Technical Specifications
With precise voltage regulation and fast transient response, the MAX8520ETP+ ensures stable power delivery to the most demanding processors. Its technical specifications include:
- Input Voltage Range: 4.5V to 5.5V
- Output Voltage Range: Adjustable down to 0.7V
- High Current Capability: Suitable for high-performance CPUs
- Efficiency: Optimized for high-frequency operation
The MAX8520ETP+ from Maxim Integrated stands out for its ability to provide clean, stable, and efficient power, making it an essential component for designers looking to optimize the performance and reliability of their high-speed digital systems.