EN
  • EN
  • DE

MC74AC05DG

Part No MC74AC05DG
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC INVERTER HEX OPEN DRN 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 74AC
Packaging Tube
Logic Type Inverter
Number of Circuits 6
Number of Inputs 6
Features Open Drain
Operating Supply Voltage 2 V ~ 6 V
Maximum Quiescent Current 4μA
Current - Output High, Low -, 24mA
Logic Level - Low 0.9 V ~ 1.65 V
Logic Level - High 2.1 V ~ 3.85 V
Max Propagation Delay @ V, Max CL 6ns @ 5V, 50pF
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Manufacturer Package 14-SOIC
Package 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 766886-MC74AC05DG
Family Name MC74AC05
Introduction Date April 09, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2025
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC74AC05DG CAD Model

Description

ON Semiconductor MC74AC05DG Overview

The MC74AC05DG is a high-performance, hex inverter device from ON Semiconductor that features open-drain outputs. This integrated circuit is designed to be part of the 74AC series, which is known for its high-speed operation. The device is particularly suitable for applications requiring logic-level conversions and interfacing with different voltage levels within digital systems.

Key Features

  • Logic Type: Hex Inverter with Open-Drain Outputs
  • Supply Voltage Range: 2.0V to 6.0V, accommodating a variety of logic levels and providing design flexibility.
  • High Output Current: Capable of sinking 24mA, making it suitable for driving LEDs or other low-power devices directly.
  • High-Speed Operation: tPD 4.0 ns (typ) at VCC 5.0V, ensuring swift response times for critical applications.
  • Temperature Range: Operates between -40°C to +85°C, ensuring reliability and performance under a wide range of environmental conditions.
  • Package: Available in a SOIC-14 package, which is compact and suitable for surface-mount technology (SMT).

Applications

The MC74AC05DG is versatile and can be used in various digital applications. Its open-drain outputs make it ideal for interfacing with other logic families or driving loads that require a higher voltage level than the device's supply voltage. Typical applications include:

  • Logic level conversion
  • Bus driver circuits
  • Power management
  • Signal buffering
  • Line drivers

Quality and Reliability

ON Semiconductor is known for its commitment to quality and the MC74AC05DG is no exception. The device is fabricated with advanced CMOS technology, which provides low quiescent power dissipation yet delivers high switching speed. Additionally, the device is rigorously tested to meet the industry standards for reliability and performance, ensuring that it can withstand the challenges of real-world applications.

With its robust design and versatile features, the MC74AC05DG from ON Semiconductor is an excellent choice for designers who require a reliable and efficient hex inverter solution.

You May Also Be Interested in

Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1280 $50.7600
110+ $0.9255 $101.8050
170+ $0.8966 $152.4220
235+ $0.8677 $203.9095
300+ $0.8388 $251.6400
400+ $0.7520 $300.8000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 160 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess