EN
  • EN
  • DE

PZU6.2BA

Part No PZU6.2BA
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description Single Zener diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1241144-PZU6.2BA
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PZU6.2BA CAD Model

Description

The PZU6.2BA is a robust Zener diode designed by NXP, a leading semiconductor manufacturer known for its high-quality and reliable components. This Zener diode is a part of NXP's extensive diode portfolio, designed to provide voltage regulation and protection in a variety of electronic circuits.

Key Features

  • Diode Type: Zener diode, optimized for voltage regulation and overvoltage protection.
  • Nominal Zener Voltage: 6.2 volts, making it suitable for a range of applications requiring a stable reference voltage.
  • Power Dissipation: The PZU6.2BA is capable of withstanding a power dissipation of up to 310 mW, ensuring reliability under various operating conditions.
  • Package: It comes in a small, surface-mount SOD323 (SC-76) package, which is ideal for space-constrained applications.
  • High Stability: The Zener voltage is highly stable and has a low tolerance, ensuring consistent performance.
  • Operating Temperature Range: This diode operates efficiently over a wide temperature range, making it versatile for different environmental conditions.

Applications

The PZU6.2BA Zener diode is widely used in electronic circuits for various applications, including:

  • Voltage regulation in power supplies.
  • Protection circuits to prevent overvoltage damage.
  • Reference voltage sources in analog circuits.
  • Surge suppression in sensitive electronics.

Quality and Reliability

NXP's commitment to quality is evident in the PZU6.2BA Zener diode. Each component is rigorously tested to ensure it meets the high standards expected by engineers and designers. With its robust design and NXP's manufacturing excellence, the PZU6.2BA is a reliable choice for circuit designers who require a precise and stable Zener diode in their applications.

For detailed specifications, technical datasheets, and application notes, customers are encouraged to visit the NXP official website or contact their local NXP sales office.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess