EN
  • EN
  • DE

BU508AFI

Part No BU508AFI
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description HIGH VOLTAGE FAST-SWITCHING NPN POWER TRANSISTORS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Transistor Type NPN
Current - Collector (Ic) (Maximum) 8A
Voltage - Collector Emitter Breakdown (Maximum) 700V
Vce Saturation (Maximum) @ Ib, Ic 1V @ 2A, 4.5A
Current - Collector Cutoff (Maximum) 1mA
Power - Max 50W
Frequency - Transition 7MHz
Operating Temperature Range 150°C (TJ)
Mounting Style Through Hole
Package ISOWATT-218-3
Manufacturer Package ISOWATT-218FX
RoHS State Request Verification
Win Source Part Number 1155844-BU508AFI
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name BU508AFI
Introduction Date June 25, 1998
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian BU508AFI CAD Model

Description

The BU508AFI is a high voltage, fast-switching NPN power transistor manufactured by STMicroelectronics, a global leader in semiconductor solutions. This device is particularly designed for use in horizontal deflection stages of high-resolution monitors, high fidelity amplifiers, switching power supplies, and other electronic applications requiring high voltage capabilities.

Key Features

  • High Voltage Capability: The BU508AFI can handle collector-emitter voltages up to 700V, making it suitable for circuits that operate at high voltages.
  • High Current Rating: With a collector current rating of up to 8A, this transistor can drive high current loads, making it ideal for power regulation and control applications.
  • Low Saturation Voltage: The low collector-emitter saturation voltage ensures high efficiency and minimizes power loss during operation.
  • Fast Switching Speed: Its fast switching response is essential for applications requiring quick transitions, such as in switching power supplies and deflection circuits.
  • SOT-199 Package: Enclosed in a fully isolated SOT-199 package, the BU508AFI offers improved thermal performance and simplifies the mounting process.

Applications

The BU508AFI is versatile and can be used in a variety of electronic applications, including:

  • Horizontal deflection systems in CRT monitors and televisions
  • Switching power supplies
  • Power regulators and converters
  • High fidelity audio amplifiers
  • High voltage switching applications

Reliability and Performance

STMicroelectronics is known for its commitment to quality and reliability, and the BU508AFI is no exception. It is designed to meet the stringent requirements of high voltage applications and provides a reliable solution for designers looking to improve the performance and efficiency of their electronic systems.

Overall, the BU508AFI from STMicroelectronics is a robust and reliable choice for designers who require a high voltage, high current, and fast-switching NPN power transistor for their advanced electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A TP
Lowest to $0.4366
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS PNP 65V 0.1A TO-236AB
Lowest to $1.1642
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A PCP
Lowest to $8.7314
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess