EN
  • EN
  • DE

EFMB105

Part No EFMB105
Manufacturer Rectron Semiconductor
Catalog END - OF - LIFE
Description SURFACE MOUNT GLASS PASSIVATED SUPER FAST SILICON RECTIFIER VOLTAGE RANGE 50 to 400 Volts CURRENT 1.0 Ampere
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RectrON Semiconductor
Win Source Part Number 1171039-EFMB105
Manufacturer Homepage www.rectron.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EFMB105 CAD Model

Description

The EFMB105 is a surface mount bridge rectifier manufactured by Rectron Semiconductor. Bridge rectifiers convert alternating current (AC) to direct current (DC). This particular component is designed for surface mount technology (SMT), which allows for efficient and automated assembly on printed circuit boards.

Applications

  • Power Supplies: Used as the primary rectifier in AC-DC power supplies for various electronic devices.
  • Adapters: AC adapters for charging mobile devices, powering small appliances, and converting wall outlet AC voltage to the DC voltage required by the device.
  • LED Lighting: Providing rectified DC power to LED lighting systems.
  • Battery Chargers: Converting AC voltage to DC voltage for charging batteries.
  • Industrial Control Systems: Powering various components in industrial control systems.

Features

  • Repetitive Peak Reverse Voltage (VRRM): Likely around 600V (inferred from the typical voltage ratings for similar bridge rectifiers. Refer to the datasheet for the exact value.). This is the maximum reverse voltage the bridge can withstand repeatedly.
  • Average Forward Rectified Current (IF(AV)): Likely around 1A (inferred from similar surface mount bridge rectifiers. Refer to the datasheet for the exact value.). This is the maximum average forward current the bridge can handle.
  • Forward Voltage Drop (VF): Generally low to minimize power dissipation. Check the datasheet for the specific value.
  • Surface Mount Package: Designed for automated assembly on printed circuit boards. Likely an MBS (Surface Mount Miniature Bridge) package.
  • High Surge Current Capability: Can withstand high surge currents during startup or transient events.

Benefits

  • Efficient AC-DC Conversion: Converts AC voltage to DC voltage with minimal power loss.
  • Compact Size: Surface mount package allows for space-saving designs.
  • Easy to Use: Integrated bridge rectifier simplifies circuit design.
  • Reliable Performance: Designed for long-term reliability in various applications.
  • Automated Assembly: Surface mount package enables automated assembly, reducing manufacturing costs.

Additional Details

The EFMB105 is a general-purpose bridge rectifier suitable for a wide range of applications. The surface mount package allows for easy integration into modern electronic designs. Detailed specifications such as dimensions, operating temperature range, and leakage current can be found in the official datasheet from Rectron Semiconductor. Always consult the manufacturer's datasheet for specific application guidelines and safety precautions. Given that this part is categorized as End-of-Life, consider evaluating replacement options if designing new equipment.

You May Also Be Interested in

NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Coilcraft
SMT Power Inductors
Lowest to $0.9298
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
ELM-TECH
Complementary MOSFET
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Vishay
Silicon Z-Diodes
Lowest to $0.3384

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess