EN
  • EN
  • DE

BTW69-800

Part No BTW69-800
Manufacturer STMicroelectronics
Catalog SCRs - Single
Description IC SCR 50A 800V INSUL TOP-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Voltage - Off State 800V
Voltage - Gate Trigger (Vgt) (Max) 1.3V
Current - Gate Trigger (Igt) (Max) 80mA
Voltage - On State (Vtm) (Max) 1.9V
Current - On State (It (AV)) (Max) 32A
Current - On State (It (RMS)) (Max) 50A
Current - Hold (Ih) (Max) 150mA
Current - Off State (Max) 10μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 580A, 610A
SCR Type Standard Recovery
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package TOP3
Win Source Part Number 201573-BTW69-800
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BTW69-800 CAD Model

Description

STMicroelectronics BTW69-800 SCR

The BTW69-800 is a robust silicon-controlled rectifier (SCR) manufactured by STMicroelectronics, designed to deliver high performance in power control and switching applications. This SCR is well-suited for a variety of uses, including phase control operations in converters, inrush current limiting circuits, and as part of motor control configurations.

With a maximum repetitive peak off-state voltage (VDRM) of 800V, the BTW69-800 ensures a wide margin for voltage spikes and transients, making it reliable for applications in challenging electrical environments. It can handle a surge current of up to 800A, which is critical for applications that experience short-term overloads. This feature helps to prevent damage to the SCR and the circuit it is protecting, thereby increasing the longevity of the overall system.

The device boasts a high average on-state current (IT(AV)) of 50A, which makes it suitable for handling moderate to high power loads. Its on-state RMS current (IT(RMS)) of 80A ensures that the SCR can manage continuous current flow without overheating or failing. The BTW69-800 is also capable of withstanding a non-repetitive peak on-state current (ITSM) of up to 800A for a 10ms half sine wave pulse, providing ample protection against short-term current spikes.

Designed in a rugged package, the BTW69-800 comes in a TO-3P isolated mounting tab which not only facilitates easy installation but also provides excellent thermal performance and electrical isolation. This feature is particularly important in applications where space is at a premium and where thermal management is critical.

STMicroelectronics has designed the BTW69-800 with industrial-grade standards, ensuring that it meets the stringent requirements of industrial environments. Its high surge capability and immunity to voltage fluctuations make it an ideal choice for motor drives, heating, lighting control, and power supply operations that demand reliability and efficiency.

Overall, the BTW69-800 SCR from STMicroelectronics is a powerful and reliable component for engineers looking to design robust and efficient power control systems.

You May Also Be Interested in

Littelfuse Inc.
SCR NON-SENS 200V 16A TO-263
Need more? Email Us
Littelfuse Inc.
SCR 400V 25A TO220
Need more? Email Us
Littelfuse Inc.
SCR SENS 200V 8A ISO TO-220
Need more? Email Us
Littelfuse Inc.
SCR SENS 600V 0.8A TO92
Need more? Email Us
ON Semiconductor
Silicon Controlled Rectifiers | THYRISTOR SCR 12A 800V TO220AB
Lowest to $2.8080
STMicroelectronics
SENSITIVE & STANDARD(12A SCRs) | SCR 12A 800V D2PAK
Lowest to $0.8503
Littelfuse Inc.
SCR 600V 55A
Lowest to $5.4382
Infineon Technologies
200mA 250mA 2.6kV One unidirectional thyristor DO-200AB TRIACs RoHS
Lowest to $324.6269
Littelfuse Inc.
Silicon Controlled Rectifiers Reverse Blocking Thyristors | THYRISTOR SCR 8A 800V DPAK
Lowest to $2.7858

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9494 $65.6964
13+ $8.9836 $116.7868
20+ $8.7029 $174.0580
28+ $8.4223 $235.8244
36+ $8.1416 $293.0976
48+ $7.2996 $350.3808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,060 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess