EN
  • EN
  • DE

STM708DS6E

Part No STM708DS6E
Manufacturer STMicroelectronics
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 8TSSOP  /  Supervisor Push-Pull, Totem Pole 1 Channel 8-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr STMicroelectronics
Package Tape & Reel (TR)
Product Status Obsolete
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 4.38V
Output Push-Pull, Totem Pole
Reset Active High/Active Low
Reset Timeout 140ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-TSSOP
Base Product Number STM708
Standard Package 2,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1250964-STM708DS6E
Ultra Librarian 3D Model Ultra Librarian STM708DS6E CAD Model

Description

Introducing the STM708DS6E Microprocessor Supervisor

The STM708DS6E is a robust microprocessor supervisor designed by STMicroelectronics, engineered to provide efficient monitoring of microprocessor activity. With its precise power-on reset control, low power consumption, and watchdog timer, it's an ideal solution for managing microcontroller systems reliably.

Key Features

  • Voltage Monitoring: The device ensures that the system's voltage levels remain within operational thresholds, providing a power-on reset signal whenever necessary.
  • Watchdog Timer: A built-in watchdog timer prevents system failures due to software lock-ups, enhancing the reliability of the system.
  • Low Power Consumption: The STM708DS6E is designed for energy-efficient performance, which is crucial for battery-operated devices.
  • Manual Reset Input: The manual reset input allows for an external trigger to reset the system, offering additional control to the user.

Applications

The STM708DS6E is versatile and can be used across a wide range of applications. It is particularly useful in systems that require a high level of reliability and operational stability, such as:

  • Embedded systems
  • Industrial control systems
  • Automotive electronics
  • Medical devices
  • Telecommunications equipment

Technical Specifications

With a reset threshold voltage tailored for 3.3V and 5V systems and an operating temperature range from -40°C to +85°C, the STM708DS6E is built to operate under challenging conditions. The device is available in a compact SO-8 package, making it suitable for space-constrained applications.

Conclusion

The STM708DS6E from STMicroelectronics is a highly reliable microprocessor supervisor, combining voltage monitoring, a watchdog timer, and manual reset features to safeguard system integrity. Its low power consumption and wide operating temperature range make it an excellent choice for a diverse array of applications, ensuring your systems operate smoothly and efficiently.

You May Also Be Interested in

Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess