STMicroelectronics BTB24-400B Triac
The BTB24-400B is a high-performance triac manufactured by STMicroelectronics, a global semiconductor leader. This device is designed to control AC loads for a wide range of applications, providing an effective solution for AC switching and phase control operations in systems where high reliability and efficiency are crucial.
Key Features
- Current Rating: The BTB24-400B is capable of handling currents up to 25A, making it suitable for controlling moderately high-power circuits.
- Repetitive Peak Off-State Voltage (VDRM/VRRM): With a maximum repetitive peak off-state voltage of 400V, this triac can be used in applications with high voltage requirements.
- Gate Trigger Voltage (VGT): It has a low gate trigger voltage, which ensures that the triac can be easily triggered with standard control circuits.
- Gate Trigger Current (IGT): A low gate trigger current makes it easier to drive the triac with a wide variety of gate circuits, including microcontroller outputs.
- Package Type: The device comes in a robust and insulated standard TO-220AB package, which provides good thermal performance and high dielectric strength.
- Operating Temperature Range: This triac operates effectively over a wide temperature range, ensuring reliability across various environmental conditions.
Applications
The BTB24-400B is ideal for a variety of applications, including but not limited to:
- Motor control circuits
- Lighting dimmer systems
- Heating and temperature control modules
- AC power control for industrial machines
- Static relays
- Home appliances
Quality and Reliability
STMicroelectronics is renowned for its commitment to quality, and the BTB24-400B is no exception. It is built to meet high standards of performance and reliability, ensuring a long operational life and consistent functionality. With its robust design and versatile features, the BTB24-400B is an excellent choice for designers looking to implement efficient AC power control in their electronic designs.