EN
  • EN
  • DE

BTB08-600CW

Part No BTB08-600CW
Manufacturer STMicroelectronics
Catalog END - OF - LIFE
Description Snubberless™, logic level and standard 8 A Triacs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1155385-BTB08-600CW
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BTB08-600CW CAD Model

Description

The BTB08-600CW is a robust triac from STMicroelectronics, designed to control AC loads in a variety of applications. This triac is part of STMicroelectronics’ Snubberless™, logic level and standard series, which are particularly suited to low to medium current applications.

Key Features

  • Voltage Capability: It can handle voltages up to 600V, making it suitable for many mains voltage applications.
  • Current Rating: With an on-state RMS current of 8A, the BTB08-600CW can control moderately high power devices.
  • Gate Trigger Voltage: The triac features a low gate trigger voltage, which means it can be directly driven by microcontroller outputs or other low-power gate trigger circuits.
  • Snubberless Technology: This technology allows the triac to be used in applications without additional snubber circuitry, simplifying design and reducing component count.

Applications

The BTB08-600CW is ideal for use in a wide range of applications, including but not limited to:

  • Home appliances (such as lighting systems, ovens, and heating controls)
  • Motor control circuits
  • Industrial process control systems
  • Fan speed controllers

Package and Quality

Packaged in a TO-220AB package, the BTB08-600CW is designed for through-hole mounting, which eases the assembly process and is favored in many industrial settings for its robustness. STMicroelectronics ensures high quality and reliability, with the BTB08-600CW being no exception. It is compliant with RoHS and adheres to international standards.

Conclusion

In summary, the BTB08-600CW from STMicroelectronics is a versatile and reliable component for controlling AC power. Its combination of high voltage and current capabilities, along with the convenience of Snubberless operation and logic level gate triggering, make it an excellent choice for designers looking to create efficient and compact power control solutions.

You May Also Be Interested in

Intersil Corporation
TTL-Compatible, CMOS Analog Switches
Lowest to $21.8976
Eutech Microelectronics
Triple, Low-Noise, High-PSRR, 150mA LDO Without Bypass Capacitor
Need more? Email Us
Fairchild/ON Semiconductor
5A Adjustable/Fixed Low Dropout Linear Regulator
Need more? Email Us
California Micro Devices Corp
MultiMedia Card EMI Filter Array with ESD Protection
Lowest to $2.6091
Apollo Electron Co., Ltd.
Standard Triac
Lowest to $0.5382
Shindengen
Schottky Rectifiers (SBD) (40V 30A)
Lowest to $3.6394
Citizen
Mono-Color Upward-Lighting Type
Lowest to $19.4872
Harris Corporation
Operational Amplifiers
Need more? Email Us
STMicroelectronics
25 A standard and Snubberless triacs
Lowest to $1.1786

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess