EN
  • EN
  • DE

ACS108-8SUN-TR

Part No ACS108-8SUN-TR
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC 800V 0.8A 10MA SMBFLAT-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Reel
Triac Type Logic - Sensitive Gate
Voltage - Off State 800V
Current - On State (It (RMS)) (Maximum) 450mA
Voltage - Gate Trigger (Vgt) (Maximum) 1V
Current - Non Rep. Surge 50, 60Hz (Itsm) 13A, 13.7A
Current - Gate Trigger (Igt) (Maximum) 10mA
Current - Hold (Ih) (Maximum) 10mA
Configuration Single
Temperature Range - Operating -30°C ~ 125°C
Mounting Style SMD
Manufacturer Package 3-SMB, Flat Lead
Supplier Device Package SMBflat-3L
Part Number Series ACS108
Manufacturer Pack Quantity 5,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802278-ACS108-8SUN-TR
Ultra Librarian 3D Model Ultra Librarian ACS108-8SUN-TR CAD Model

Description

The ACS108-8SUN-TR from STMicroelectronics is a cutting-edge overvoltage protected AC switch (ACST) that integrates a full range of features to ensure high performance in a variety of applications. This device is particularly designed for home appliances and industrial systems that require precise control over AC power.

Key Features

  • Current Rating: The ACS108 can handle a continuous load current up to 0.8A, making it suitable for a wide range of moderate power applications.
  • Overvoltage Protection: With built-in overvoltage protection, the switch ensures reliability and longevity by preventing damage from voltage spikes.
  • High Noise Immunity: The device is designed to withstand high levels of electromagnetic interference, ensuring stable operation even in noisy electrical environments.
  • Zero Gate Current: The ACS108-8SUN-TR requires no gate current, which reduces power consumption and simplifies drive circuitry.
  • High Surge Capability: It has the ability to handle high surge currents, making it robust against short-term overloads.
  • Logic Level Compatible: The gate can be driven with logic level signals, which makes it easy to interface with microcontrollers or other logic circuits.

Applications

The versatility of the ACS108-8SUN-TR allows it to be used in a variety of applications, including:

  • Smart home devices
  • Overvoltage protection circuits
  • Industrial automation systems
  • Motor control circuits
  • Lighting systems
  • Power supplies

Package and Quality

The ACS108-8SUN-TR is available in a SOT-223 package, which is suitable for surface mount technology (SMT) and ensures a compact footprint on printed circuit boards (PCBs). STMicroelectronics adheres to strict quality standards, and this product is no exception. It is designed to meet the robustness and reliability required by industrial and consumer applications alike.

For detailed specifications and application support, customers are encouraged to review the datasheet and consult with STMicroelectronics' technical resources.

You May Also Be Interested in

Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 16A TO220AB
Need more? Email Us
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
Littelfuse Inc.
Sensitive Triacs (0.8A to 8A) | TRIAC SENS GATE 400V 8A TO220
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
Semikron
Dual Thyristor module; Tcase 85 C=55 amps; 1200 Vs; Case SemiPACK 1
Lowest to $32.6415
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 4A TO220
Need more? Email Us
Littelfuse Inc.
Triac 800V 8A 50-50-50 ma TO220
Lowest to $1.8769
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 12A TO220 / TRIAC Alternistor - Snubberless 600 V 12 A Through Hole TO-220 Non-Isolated Tab
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4046 $58.6670
350+ $0.3321 $116.2350
540+ $0.3217 $173.7180
745+ $0.3113 $231.9185
960+ $0.3009 $288.8640
1,285+ $0.2698 $346.6930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,005 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess