Product Overview: BTA06-800SW
The BTA06-800SW is a high-performance triac manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable components. This triac is designed to control AC loads for a wide array of applications, providing efficient solutions for industrial, home appliance, and consumer electronics markets.
Key Features
- Current Rating: The device boasts a robust current rating of 6A, making it suitable for moderate to high power applications.
- Repetitive Peak Off-State Voltage: With an 800V repetitive peak off-state voltage, the BTA06-800SW can handle high voltage applications, ensuring durability and reliability in harsh electrical environments.
- Snubberless Technology: This triac features ST's Snubberless technology, which enhances the device's commutation capabilities, making it an excellent choice for inductive loads without the need for additional snubber circuit components.
- High Commutation Performance: The BTA06-800SW is designed to provide high commutation performances, which is essential for applications with frequent switching.
- Gate Trigger Voltage: Its low gate trigger voltage enables direct interfacing with microcontrollers and other logic-level devices, providing greater design flexibility.
- Package: The device is available in a TO-220AB insulated package, which offers ease of installation and heat dissipation.
Applications
The BTA06-800SW is versatile and can be used in various applications such as:
- Motor control circuits
- Lighting dimmer switches
- Heating regulation systems
- AC phase control applications
- Static relays
- Home appliances
Quality and Reliability
STMicroelectronics ensures that the BTA06-800SW meets the highest quality and reliability standards. The device is subjected to rigorous testing and verification processes, guaranteeing performance even in the most demanding conditions. With its robust design and ST's commitment to quality, the BTA06-800SW is a triac that engineers and designers can trust for their critical AC power control needs.