EN
  • EN
  • DE

BC141-16

Part No BC141-16
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description TRANS NPN 60V 1A TO39  /  Bipolar (BJT) Transistor NPN 60 V 1 A 50MHz 650 mW Through Hole TO-39
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Max) 1 A
Voltage - Collector Emitter Breakdown (Max) 60 V
Vce Saturation (Max) @ Ib, Ic 1V @ 100mA, 1A
Current - Collector Cutoff (Max) 100nA
DC Current Gain (hFE) (Min) @ Ic, Vce 100 @ 100mA, 1V
Power - Max 650 mW
Frequency - Transition 50MHz
Temperature Range - Operating 175°C (TJ)
Mounting Type Through Hole
Package / Case TO-205AD, TO-39-3 Metal Can
Supplier Device Package TO-39
Base Product Number BC141
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Names BC141-16-ND,-497-7164,497-7164
Standard Package 500
Win Source Part Number 1203517-BC141-16
Ultra Librarian 3D Model Ultra Librarian BC141-16 CAD Model

Description

The BC141-16 is a versatile NPN bipolar junction transistor manufactured by STMicroelectronics, a leader in the semiconductor industry. This transistor is designed for general-purpose amplification and switching applications, making it a popular choice among electronics enthusiasts and professionals alike. With its robust design and reliable performance, the BC141-16 is suited for a variety of electronic circuits.

Key Features

  • Transistor Type: NPN - The BC141-16 is an NPN transistor, which means it is designed to pass electrons from its emitter to collector, primarily controlled by the base current.
  • Maximum Collector-Emitter Voltage (Vceo): 45V - This transistor can handle a maximum voltage of 45V between its collector and emitter terminals without breakdown.
  • Maximum Collector Current (Ic): 1A - It can support a maximum current of 1A flowing through the collector, making it suitable for medium-power applications.
  • Power Dissipation (Pd): 10W - The BC141-16 can dissipate up to 10 watts of power, which is indicative of its ability to handle moderate thermal loads.
  • DC Current Gain (hFE): 40 to 160 - The transistor has a DC current gain range, ensuring that it can amplify the base current effectively for a variety of uses.
  • Package: TO-39 - The device comes in a metal TO-39 package, known for its good thermal conduction and durability.

Applications

The BC141-16 is suitable for a wide range of applications, including:

  • Audio amplifiers and pre-amplifiers
  • Signal processing
  • Switching circuits
  • Driver stages in hi-fi amplifiers
  • Linear amplification and switching

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability, and the BC141-16 is no exception. Each transistor is rigorously tested to ensure it meets the high standards expected by the industry. This commitment to quality ensures that the BC141-16 is a reliable component for both commercial and hobbyist projects.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess