EN
  • EN
  • DE

BAT54-07P6FILM

Part No BAT54-07P6FILM
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 40V SOT666
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Diode Array 2 Independent Schottky 40 V 300mA (DC) Surface Mount SOT-563, SOT-666
Manufacturer STMicroelectronics
Package Reel - TR
Part Status Obsolete
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package SOT-563, SOT-666
Case / Package SOT-666
Family Name BAT54
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number BAT5407P6FILM, 497-5560-6, 497-5560-1, 497-5560-2
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 863484-BAT54-07P6FILM
Ultra Librarian 3D Model Ultra Librarian BAT54-07P6FILM CAD Model

Description

The BAT54-07P6FILM is a high-performance Schottky diode, expertly crafted by STMicroelectronics, a global semiconductor leader known for its innovative and reliable components. This diode is designed to offer fast switching capabilities, low forward voltage drop, and high conductivity, making it an ideal choice for a variety of electronic applications.

Key Features

  • Low Forward Voltage Drop: The BAT54-07P6FILM boasts a very low forward voltage drop, which enhances overall efficiency by minimizing power loss during operation.
  • Fast Switching Speed: With its Schottky barrier technology, the diode provides rapid switching, which is essential for high-frequency applications.
  • Surface Mount Package: The device comes in a SOT-23 package, which is suitable for high-density PCB designs and is easy to integrate into a wide range of electronic circuits.
  • High Current Capability: This diode can handle a continuous forward current, making it robust for tasks that require a higher current capacity.
  • Low Leakage Current: It is characterized by a low reverse leakage current, contributing to the overall efficiency and reliability of the circuit.

Applications

The BAT54-07P6FILM is incredibly versatile and can be used in various applications such as:

  • Power management systems
  • DC-DC converters
  • Load switches
  • Reverse polarity protection
  • High-frequency rectification in switch-mode power supplies

Quality and Reliability

STMicroelectronics ensures that the BAT54-07P6FILM meets the highest quality and reliability standards. The product is subjected to rigorous testing and quality control measures during manufacturing, guaranteeing performance in even the most demanding conditions.

Environmental Compliance

Committed to environmental sustainability, STMicroelectronics has designed the BAT54-07P6FILM to comply with international environmental standards. It is RoHS compliant and free from hazardous substances, making it a safe choice for both the environment and end-users.

You May Also Be Interested in

ON Semiconductor
SWITCHMODE™ Power Rectifier 45 V, 20 A
Lowest to $0.7909
STMicroelectronics
HIGH VOLTAGE POWER SCHOTTKY RECTIFIER
Lowest to $20.6925
STMicroelectronics
Power Schottky rectifier
Lowest to $0.4313
Vishay
Dual Common-Cathode Ultrafast Rectifier | DIODE ARRAY GP 200V 6A TO263AB
Need more? Email Us
Vishay
Hyperfast Rectifier, 2 x 30 A FRED Pt | DIODE ARRAY GP 300V 30A TO247AC
Lowest to $8.6770
SMC Diode Solutions
SCHOTTKY RECTIFIER | DIODE ARRAY SCHOTTKY 60V TO247AD
Lowest to $1.3937
STMicroelectronics
LOW DROP POWER SCHOTTKY RECTIFIER
Need more? Email Us
IXYS
Power Schottky Rectifier dual diode
Lowest to $9.2703
IXYS
HiPerFRED2 High Performance Fast Recovery Diode Low Loss and Soft Recovery
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1578 $58.3860
895+ $0.1295 $115.9025
1,385+ $0.1254 $173.6790
1,905+ $0.1214 $231.2670
2,465+ $0.1173 $289.1445
3,295+ $0.1053 $346.9635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,310 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess