EN
  • EN
  • DE

TUSB7340IRKMR

Part No TUSB7340IRKMR
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description IC HUB CONTROLLER USB 100WQFN / USB 3.0 xHCI HOST CONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Protocol USB
Function Host Controller
Interface USB, PCIe
Standards USB 3.0
Supply Voltage (V) 1.1V, 3.3V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 100-WQFN Dual Rows, Exposed Pad
Supplier Device Package 100-WQFN-MR (9x9)
Part Number Series TUSB7340
Manufacturer Pack Quantity 3,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803950-TUSB7340IRKMR
Ultra Librarian 3D Model Ultra Librarian TUSB7340IRKMR CAD Model

Description

The TUSB7340IRKMR from Texas Instruments is a cutting-edge USB 3.0 hub controller that offers an efficient solution for expanding USB connectivity. With four downstream ports, this controller is designed to manage high-speed data transfer, making it an ideal choice for a wide range of applications, including desktop and laptop PCs, docking stations, monitors, and many other consumer electronics.

Key Features:

  • SuperSpeed USB 3.0 Interface: The TUSB7340IRKMR supports transfer rates up to 5 Gbps, delivering fast and reliable data transfer for connected devices.
  • Multiple Downstream Ports: It features four downstream ports, enabling the connection of multiple devices simultaneously.
  • Backward Compatibility: This hub controller is backward compatible with USB 2.0 and 1.1 devices, ensuring a wide range of devices can be connected.
  • Efficient Power Management: The device includes advanced power management features such as link power management and multiple power modes to reduce overall power consumption.
  • Integrated PHY: The TUSB7340IRKMR comes with an integrated physical layer (PHY) for each of its four downstream ports, providing robust signal quality and reliability.
  • Configurability: It offers configurable settings through EEPROM, SMBus, or I2C, allowing for customization to specific application requirements.
  • Industrial Temperature Range: The device operates over an industrial temperature range, making it suitable for a variety of environments.

Applications:

The TUSB7340IRKMR is versatile and can be used in a variety of applications, including:

  • Desktop and Laptop Computers
  • Docking Stations
  • Monitors with USB Hub Capabilities
  • Peripheral Sharing Devices
  • Home Entertainment Systems

With its robust design and advanced features, the Texas Instruments TUSB7340IRKMR USB 3.0 hub controller is a top choice for developers and manufacturers looking to enhance USB connectivity in their products. Its high-speed data transfer capabilities, multiple port support, and power efficiency make it a powerful and versatile component in any USB-enabled device.

You May Also Be Interested in

Microchip Technology
Interface Controllers RoHS
Lowest to $0.9314
Intel
KTI226IT S RKTX Intel Ethernet ICs Intel Ethernet Controller I226-IT, Tray datasheet, inventory, & pricing.
Need more? Email Us
Terminus
WQFN-24(4x4) Interface Controllers RoHS
Lowest to $2.3284
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC / Single Channel Wire Master I2C Interface 3.3V/5V 8-Pin SOIC N T/R
Lowest to $1.8449
Intel
EZE810CAM2 S LNFX Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM2 Tra datasheet, inventory, & pricing.
Lowest to $324.6269
Texas Instruments
DP83822HRHBRG4 Texas Instruments Ethernet ICs Extended temperature robust low-power 1 datasheet, inventory, & pricing.
Lowest to $0.9504
Intel
EZE810CAM1 S LNFW Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM1 Tap datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC I2C TO 1WIRE BRIDGE SOT23-6
Lowest to $5.0870
Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.9078 $63.8156
4+ $26.1808 $104.7232
6+ $25.3627 $152.1762
9+ $24.5445 $220.9005
11+ $23.7264 $260.9904
15+ $21.2719 $319.0785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,010 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess