The AMIS30624C6245G is a state-of-the-art microstepping motor driver from ON Semiconductor, designed for precision control of bipolar stepper motors. This integrated circuit (IC) is ideal for a wide range of applications, including but not limited to office automation, industrial equipment, medical devices, and robotics.
Key Features
- Integrated Controller: The device comes with an on-chip controller enabling smooth and precise motor control without the need for an external microcontroller.
- Microstepping Capability: With advanced microstepping technology, the AMIS30624C6245G can drive motors at fractions of a full step, resulting in smoother motion and higher resolution positioning.
- Programmable Current Control: The current through the motor windings is programmable, allowing for optimization of torque and power efficiency for various applications.
- SPI Interface: The Serial Peripheral Interface (SPI) allows for easy configuration and control, facilitating communication with a host microcontroller or processor.
- Overcurrent Protection: Built-in overcurrent protection ensures the longevity and reliability of both the motor and the driver by preventing damage from excessive current.
- Thermal Shutdown: The device also features thermal shutdown functionality to protect against overheating, further enhancing its reliability.
Applications
- Automated Teller Machines (ATMs)
- Computer Numeric Control (CNC) machines
- 3D Printers
- Medical imaging systems
- Robotics
Technical Specifications
- Supply Voltage: 5.5 to 50 V
- Output Current: Up to 1.5 A per phase
- Package: SOIC-24 wide body
- Operating Temperature Range: -40°C to 150°C
The AMIS30624C6245G from ON Semiconductor represents a robust and versatile solution for driving stepper motors with precision and efficiency. Its integration of advanced features in a compact package makes it an excellent choice for designers looking to enhance the performance and reliability of their motor-driven applications.