EN
  • EN
  • DE

BAT41KFILM-H/J

Part No BAT41KFILM-H/J
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description Low Capacitance Small Signal Schottky Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Manufacturer STMicroelectronics
Win Source Part Number 231559-BAT41KFILM-H/J
Popularity Low
Supply and Demand Status Balance
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian BAT41KFILM-H/J CAD Model

Description

The BAT41KFILM-H/J is a high-quality Schottky barrier diode designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable electronic components. This diode is part of the BAT41 series, which is renowned for its low forward voltage drop and fast switching capabilities, making it an ideal choice for a wide range of applications.

Key Features

  • Low Forward Voltage Drop: The BAT41KFILM-H/J offers a very low forward voltage drop, which improves efficiency in applications where voltage conservation is critical.
  • Fast Switching Speed: With its fast switching action, this diode is suitable for high-frequency operations, providing efficient performance in circuits that require rapid switching.
  • High Reliability: STMicroelectronics' commitment to quality ensures that the BAT41KFILM-H/J diode offers high reliability, with a stable performance over its lifetime.
  • Surface-Mount Package: The device comes in a surface-mount package, allowing for easy integration into a variety of electronic circuits and contributing to a more compact design.
  • Lead-Free and RoHS Compliant: The BAT41KFILM-H/J is environmentally friendly, complying with the Restriction of Hazardous Substances (RoHS) directive, making it suitable for use in green products.

Applications

The versatile nature of the BAT41KFILM-H/J Schottky diode makes it suitable for numerous applications, including:

  • Power supply circuits
  • DC-DC converters
  • Reverse polarity protection
  • Switching power supplies
  • Adapters
  • Freewheeling diodes in converters and motor control circuits
  • Charge and battery management

Technical Specifications

The BAT41KFILM-H/J has the following technical specifications:

  • Package: SOD-123F
  • Maximum Repetitive Reverse Voltage: 100V
  • Forward Continuous Current: 100mA
  • Power Dissipation: 400mW
  • Operating Junction Temperature Range: -40°C to +125°C

In summary, the BAT41KFILM-H/J from STMicroelectronics is a high-performance Schottky diode that offers efficiency, speed, and reliability for a multitude of electronic applications. Its compliance with environmental standards further ensures its suitability for modern, eco-conscious electronic designs.

You May Also Be Interested in

Surge Components
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0474
Comchip Technology
DIODE SCHOTTKY 40V 5A DO214AC
Need more? Email Us
ON Semiconductor
SS SOT23 SHKY DIO SPEC TR / Diode
Lowest to $0.2587
Harris Corporation
DIODE GEN PURP 400V 4A TO252
Lowest to $0.9380
Diodes Incorporated
DIODE SBR 45V 3A SMAF
Need more? Email Us
Microchip Technology
DIODE GEN PURP 400V 85A DO5
Lowest to $0.0965
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Littelfuse Inc.
DIODE SIC 1.2KV 24.5A TO252L
Lowest to $25.0249
Microchip Technology
DIODE GEN PURP 200V 2A A AXIAL
Lowest to $24.3750

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,405 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess