EN
  • EN
  • DE

BAT30JFILM

Part No BAT30JFILM
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 30V 300MA SOD323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30V
Current - Average Rectified (Io) 300mA (DC)
Voltage - Forward (Vf) (Max) @ If 530mV @ 300mA
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 5μA @ 30V
Capacitance @ Vr, F 22pF @ 0V, 1MHz
Mounting SMD (SMT)
Case / Package SOD-323
Operating Temperature - Junction 150°C (Max)
Win Source Part Number 100621-BAT30JFILM
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BAT30JFILM CAD Model

Description

STMicroelectronics BAT30JFILM Schottky Diode

The BAT30JFILM is a highly efficient surface-mounted Schottky diode developed by STMicroelectronics, a global semiconductor leader known for its innovative and reliable components. This diode is designed to meet the rigorous demands of modern electronic circuits, providing a combination of low forward voltage drop and high switching speed.

Key Features

  • Low Forward Voltage Drop: The BAT30JFILM is designed to have a very low forward voltage drop, which enhances the overall efficiency of the diode in applications where power conservation is critical.
  • High Switching Speed: This diode offers fast switching capabilities, making it suitable for high-frequency applications that require quick transitions from conducting to non-conducting states.
  • Surface-Mount Package: The device comes in a compact SOD-123 flat package, which is ideal for space-constrained applications and is compatible with automatic pick-and-place equipment.
  • Low Leakage Current: It exhibits a low leakage current characteristic, which minimizes power loss when the diode is in the reverse-biased state.
  • High Junction Temperature: The BAT30JFILM can operate at a high junction temperature, providing reliability and stability across a wide range of operating conditions.

Applications

The versatility of the BAT30JFILM allows it to be used in a variety of applications, including:

  • Switching power supplies
  • Power management systems
  • DC-DC converters
  • Reverse polarity protection circuits
  • Low-voltage, high-frequency inverters
  • Free-wheeling diodes in power applications

Product Specifications

STMicroelectronics has equipped the BAT30JFILM with the following specifications:

  • Repetitive Peak Reverse Voltage (V<sub>RRM): 30 V
  • Average Forward Current (I<sub>F(AV)): 200 mA
  • Non-Repetitive Peak Forward Surge Current (I<sub>FSM): 600 mA
  • Operating Junction Temperature Range (T<sub>j): -40°C to +125°C
  • Storage Temperature Range: -65°C to +150°C

With its robust design and superior electrical characteristics, the BAT30JFILM from STMicroelectronics stands out as a reliable choice for designers and engineers looking to enhance the performance and efficiency of their electronic designs.

You May Also Be Interested in

Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess