Products specifications Report Issue?

Categories Isolators
Manufacturer ON Semiconductor
Packaging Tube
Output Type Triac
Zero Crossing Circuit Yes
Voltage - Isolation 5000Vrms
Voltage - Off State 600V
Static dV/dt (Minimum) 10kV/μs
Current - LED Trigger (Ift) (Maximum) 1.3mA
Current - Hold (Ih) 500μA
Turn On Time 60μs
Voltage - Forward (Vf) 1.25V
Current - DC Forward (If) (Maximum) 30mA
Temperature Range - Operating -55°C ~ 100°C
Mounting Style Through Hole
Manufacturer Package 6-DIP
Supplier Device Package 6-DIP
Approvals CSA, UL
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1174994-FOD4116
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FOD4116 CAD Model

Description

ON Semiconductor FOD4116 High-Speed MOSFET Gate Drive Optocoupler

The FOD4116 from ON Semiconductor is a high-performance, high-speed MOSFET gate drive optocoupler that delivers robust electrical isolation combined with powerful drive capabilities. It is designed to interface between a digital microcontroller or microprocessor and a power MOSFET or IGBT, ensuring safe and efficient control of high-power switching applications.

Key Features

  • High-Speed Operation: With fast switching speeds, the FOD4116 is well-suited for high-frequency applications, ensuring minimal delay in the control of power devices.
  • Integrated LED: The device includes an infrared LED that is optically coupled to an integrated high-gain photo detector. This minimizes propagation delay and allows for accurate timing control.
  • High Output Current: Capable of providing a peak output current of 2.5A, making it suitable for driving large MOSFETs and IGBTs directly.
  • Wide Operating Voltage Range: The FOD4116 can handle a wide range of supply voltages, accommodating various application needs.
  • Robust Isolation: With an insulation voltage rating of 5000Vrms, it provides excellent electrical isolation between input and output, ensuring safety and noise immunity in high-voltage applications.

Applications

The FOD4116 is ideal for a variety of applications where high-speed switching and electrical isolation are critical. These include:

  • DC/DC converters
  • AC/DC converters
  • Motor drives
  • Power supplies
  • Industrial inverters

Reliability and Compliance

ON Semiconductor is committed to delivering high-quality products. The FOD4116 is no exception, with its robust construction ensuring long-term reliability. It is compliant with regulatory standards such as UL, CSA, and VDE, making it a trustworthy choice for designers looking to meet safety requirements.

Conclusion

Whether you're designing a sophisticated motor control system or a high-efficiency power converter, the FOD4116 from ON Semiconductor provides a reliable and efficient solution for driving power MOSFETs and IGBTs. Its high-speed performance, strong drive capabilities, and solid isolation make it a versatile component for any high-power electronic switching application.

You May Also Be Interested in

Sharp Microelectronics
OPTOISOLATOR 5KV TRIAC 6DIP
Need more? Email Us
ECAD model for PC3SD21YTZD
Sharp Microelectronics
OPTOISOLATOR 3.75KV TRIAC 4SMD
Lowest to $1.3038
ECAD model for S2S4A00F
Vishay
Optocoupler with Phototriac Output
Need more? Email Us
ECAD model for K3021PG
Everlight Electronics Co Ltd
OPTOISOLATOR 5KV TRIAC 6DIP / Optoisolator Triac Output 5000Vrms 1 Channel 6-DIP
Lowest to $45.5373
ECAD model for EL3010
Vishay
OPTOISOLATOR 5.3KV TRIAC 6DIP
Lowest to $3.6463
ECAD model for IL4217
Sharp Microelectronics
OPTOISOLATOR 5KV TRIAC 6DIP
Lowest to $1.5140
ECAD model for PC2SD11NTZA
Fairchild/ON Semiconductor
OPTOISOLATOR 3.75KV TRIAC 4SMD
Lowest to $1.4054
ECAD model for FODM3052R2_NF098
Sharp Microelectronics
Need more? Email Us
ECAD model for 3SH21
Innovisionsemi
Need more? Email Us
ECAD model for MOC3042FR2VM

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention