EN
  • EN
  • DE

BAW56DW-7

Part No BAW56DW-7
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 75V 150MA SOT363
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Diode Configuration 2 Pair Common Anode
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 75V
Current - Average Rectified (Io) (per Diode) 150mA
Voltage - Forward (Vf) (Maximum) at If 1.25V at 150mA
Reverse Recovery Time (trr) 4ns
Current - Reverse Leakage at Vr 2.5μA at 75V
Operating Temperature - Junction -65°C ~ 150°C
Mounting Style SMD
Manufacturer Package 6-TSSOP, SC-88, SOT-363
Supplier Device Package SOT-363
Part Number Series BAW56DW
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 800832-BAW56DW-7
Ultra Librarian 3D Model Ultra Librarian BAW56DW-7 CAD Model

Description

Product Overview: BAW56DW-7

The BAW56DW-7 is a high-performance switching diode array from Diodes Incorporated, designed to offer fast switching capabilities with low power loss. This component is part of Diodes Incorporated's extensive range of discrete semiconductor products, known for their reliability and efficiency. The BAW56DW-7 is housed in a small SOT-363 package, making it an ideal choice for applications where space is at a premium.

Key Features

  • Diode Configuration: The BAW56DW-7 incorporates a pair of independent switching diodes in a series configuration, which is highly beneficial for applications requiring a common cathode setup.
  • Fast Switching Speed: This diode array is engineered to support very fast switching operations, which is crucial for high-frequency circuits and applications where response time is critical.
  • Low Forward Voltage Drop: The device features a low forward voltage drop, which translates to reduced power loss during operation and improved overall efficiency.
  • Reverse Voltage: It can withstand a reverse voltage of 75V, providing a good margin for safety in most low to medium voltage applications.
  • Power Dissipation: With a power dissipation rating of 200mW, the BAW56DW-7 is capable of handling moderate power levels, suitable for a wide range of electronic circuits.
  • Package: The SOT-363 package is not only compact but also offers a low profile, which is advantageous for portable and space-constrained designs.

Applications

The BAW56DW-7 is versatile and can be used in various applications, including:

  • High-speed switching circuits
  • Logic gates
  • Power management systems
  • Voltage clamping
  • Protection circuits
  • Signal processing

Quality and Environmental Compliance

Diodes Incorporated is committed to providing environmentally friendly products that meet the highest quality and reliability standards. The BAW56DW-7 is compliant with RoHS and Green standards, ensuring that it is free from harmful substances and suitable for use in eco-conscious applications.

With its impressive switching speed, low power loss, and compact form factor, the BAW56DW-7 is an excellent choice for designers looking to optimize their high-speed switching applications without compromising on space or power efficiency.

You May Also Be Interested in

General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1,125+ $0.0446 $50.1750
2,735+ $0.0366 $100.1010
4,230+ $0.0355 $150.1650
5,815+ $0.0344 $200.0360
7,535+ $0.0332 $250.1620
10,070+ $0.0298 $300.0860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 1125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess