Products specifications

Manufacturer Rohm Semiconductor
Packaging Reel
Diode Configuration 1 Pair Series Connection
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 80V
Current - Average Rectified (Io) (per Diode) 100mA
Voltage - Forward (Vf) (Maximum) at If 1.2V at 100mA
Reverse Recovery Time (trr) 4ns
Current - Reverse Leakage at Vr 100nA at 70V
Operating Temperature - Junction 150°C (Maximum)
Mounting Style SMD
Manufacturer Package SC-89, SOT-490
Supplier Device Package EMD3F
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 801985-DAN217WMTL
Ultra Librarian 3D Model Ultra Librarian DAN217WMTL CAD Model

Description

The DAN217WMTL is a diode array manufactured by Rohm Semiconductor. It's designed for various circuit protection applications, offering fast switching speeds and low forward voltage drop. These features make it suitable for protecting sensitive electronic components from voltage spikes and surges.

Applications:

  • ESD Protection: Used to protect data lines and I/O ports from electrostatic discharge (ESD) events.
  • Surge Protection: Provides surge protection for electronic circuits against voltage transients.
  • Voltage Clamping: Clamps voltage levels to protect sensitive components from overvoltage conditions.
  • Data Line Protection: Protects data communication lines in various electronic devices.
  • Interface Protection: Protects interfaces from voltage spikes in electronic systems.

Features:

  • Fast Switching Speed: Offers rapid response to voltage transients, ensuring quick protection.
  • Low Forward Voltage Drop: Minimizes voltage drop across the diode, improving circuit efficiency.
  • Small Package Size: Compact package allows for easy integration into space-constrained designs.
  • High Surge Capability: Provides robust protection against high-energy surges.
  • Low Leakage Current: Minimizes leakage current, reducing power consumption.

Benefits:

  • Enhanced System Reliability: Protects electronic components from damage due to ESD and voltage surges, improving system reliability.
  • Improved Circuit Performance: Maintains optimal circuit performance by clamping voltage levels and preventing overvoltage conditions.
  • Compact Design: Small package size enables integration into space-constrained applications.
  • Cost-Effective Protection: Provides a cost-effective solution for protecting electronic circuits.
  • Reduced Downtime: Minimizes downtime due to component failure caused by ESD and voltage surges.

The DAN217WMTL diode array is commonly used in applications where reliable protection against ESD and voltage transients is required. Its fast switching speed and low forward voltage drop make it an ideal choice for protecting sensitive electronic components in a wide range of devices. The compact package size and high surge capability make it suitable for various applications, including mobile devices, communication equipment, and industrial control systems. The array is typically surface-mounted, allowing for automated assembly and efficient board layout.

You May Also Be Interested in

Comchip Technology
DIODE ARRAY SCHOTTKY 30V SOT23
Lowest to €0.0138
ECAD model for BAT54C-G
Micro Commercial Co
Interface
Need more? Email Us
ECAD model for MBRD10100CT-TP
Vishay
DIODE ARRAY SCHOTTKY 45V D2PAK / Schottky Rectifier, 2 x 10 A
Need more? Email Us
ECAD model for 20CTQ045STRL
Fairchild/ON Semiconductor
RECTIFIER DIODE
Lowest to €1.7762
ECAD model for RURD620CCS9A-SB82068
Yangzhou yangjie electronic co., ltd
SCHOTTKY DIODE 200V 10A TO-252
Lowest to €0.1584
ECAD model for MBR10200CDS
STMicroelectronics
DIODE MODULE 200V 50A ISOTOP / Ultrafast recovery diode
Need more? Email Us
ECAD model for STTH10002TV2
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single TO-
Lowest to €0.1831
ECAD model for MBR10100CDS
SMC Diode Solutions
DIODE ARRAY GP 600V TO247AD
Lowest to €1.4274
ECAD model for SDUR3060WT
Rohm Semiconductor
DIODE ARRAY SCHOTTKY 650V TO247 / SiC Schottky Barrier Diode
Lowest to €27.7383
ECAD model for SCS240AE2C

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N

Pricing & Ordering

Quantity Unit Price Ext. Price
2,780+ €0.0163 €45.4413
6,760+ €0.0134 €90.8536
10,490+ €0.0130 €136.2214
14,495+ €0.0125 €181.6482
18,660+ €0.0122 €227.0650
25,000+ €0.0109 €272.4300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 369,000 pieces
MOQ: 2780 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention