EN
  • EN
  • DE

BAS69-05WFILM

Part No BAS69-05WFILM
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 15V SOT323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 15V
Current - Average Rectified (Io) (per Diode) 10mA (DC)
Voltage - Forward (Vf) (Max) @ If 570mV @ 10mA
Current - Reverse Leakage @ Vr 230nA @ 15V
Operating Temperature - Junction 150°C (Max)
Mounting SMD (SMT)
Case / Package SOT-323
Win Source Part Number 010921-BAS69-05WFILM
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BAS69-05WFILM CAD Model

Description

BAS69-05WFILM - STMicroelectronics

The BAS69-05WFILM is a high-performance, integrated circuit product manufactured by STMicroelectronics, a global leader in semiconductor solutions. Designed to meet the rigorous demands of modern electronic applications, this product is a testament to STMicroelectronics' commitment to providing innovative and reliable components for the electronics industry.

Key Features

  • Diode Type: This product features a Schottky diode, known for its low forward voltage drop and fast switching capabilities, making it ideal for high-efficiency applications.
  • Package: The BAS69-05WFILM comes in a compact SOD-323 package, which is suitable for space-constrained applications while providing excellent thermal performance.
  • Peak Reverse Voltage: It is designed to withstand a peak reverse voltage of up to 70V, offering robust performance for a wide range of circuit designs.
  • Forward Current: The device can handle a continuous forward current of up to 70 mA, ensuring reliable operation under typical load conditions.
  • Low Leakage Current: With its low leakage current characteristic, this diode ensures minimal power loss and increased efficiency in your circuit designs.
  • Operating Temperature Range: The BAS69-05WFILM is designed to operate over a wide temperature range, from -55°C to +150°C, making it suitable for use in harsh environmental conditions.

Applications

The BAS69-05WFILM is versatile and can be used in a variety of electronic circuits and applications, including:

  • Power supply management
  • DC-DC converters
  • Reverse polarity protection
  • Load switch applications
  • High-frequency inverters
  • Automotive applications

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality and reliability. The BAS69-05WFILM is produced with stringent quality control measures and is subjected to rigorous testing to ensure it meets the highest industry standards. Customers can trust this product to deliver consistent performance and longevity in their electronic projects.

Whether you are designing power management systems, working on automotive electronics, or developing energy-efficient power converters, the BAS69-05WFILM from STMicroelectronics is an excellent choice that combines efficiency, reliability, and compactness to meet your needs.

You May Also Be Interested in

Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
310+ $0.1876 $58.1560
755+ $0.1540 $116.2700
1,165+ $0.1491 $173.7015
1,600+ $0.1444 $231.0400
2,070+ $0.1395 $288.7650
2,775+ $0.1251 $347.1525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 310 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess