EN
  • EN
  • DE
  • IT

2450BM14A0002

Part No 2450BM14A0002
Manufacturer Johanson Technology Inc.
Catalog Balun
Description 2.45 GHz Balun / Matching Network : Optimized for Nordic Chipset nRF24L01/+
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Johanson Technology Inc.
Win Source Part Number 1123104-2450BM14A0002
Manufacturer Homepage www.johansontechnology.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2450BM14A0002 CAD Model

Description

The 2450BM14A0002 is a miniature balanced to unbalanced (Balun) transformer from Johanson Technology. It is specifically designed for impedance matching and signal balancing in applications operating within the 2.4 GHz to 2.5 GHz ISM band, which includes Wi-Fi (IEEE 802.11 b/g/n) and Bluetooth. This component facilitates efficient signal transfer between balanced circuits (such as differential amplifiers or antennas) and unbalanced circuits (like single-ended transceivers).

Applications

  • Wi-Fi (IEEE 802.11 b/g/n) devices
  • Bluetooth devices
  • Zigbee applications
  • Wireless LAN (WLAN) systems
  • ISM band transceivers

Features

  • Surface Mount Device (SMD)
  • Compact size
  • Balanced to Unbalanced (Balun) functionality
  • 2.4 GHz to 2.5 GHz frequency range
  • Low insertion loss
  • Excellent amplitude and phase balance

Benefits

  • Improved signal integrity: The balun provides impedance matching, minimizing signal reflections and losses, resulting in improved signal quality.
  • Reduced noise: Balanced signaling reduces common-mode noise, enhancing the signal-to-noise ratio in sensitive receiver circuits.
  • Miniaturization: The compact size of the balun allows for smaller and more densely packed circuit designs.
  • Simplified circuit design: Integrates impedance matching and signal balancing functions into a single component, reducing component count and simplifying board layout.
  • Increased system efficiency: Efficient signal transfer minimizes power loss, contributing to improved overall system efficiency.

Specifications

  • Frequency Range: 2400 MHz to 2500 MHz
  • Impedance (Balanced): 100 Ohms
  • Impedance (Unbalanced): 50 Ohms
  • Insertion Loss: 0.7 dB (Typical)
  • Amplitude Balance: ±0.5 dB (Typical)
  • Phase Balance: ±5 degrees (Typical)
  • Return Loss: -20 dB (Typical)
  • Power Handling: 200 mW
  • Operating Temperature: -40°C to +85°C
  • Package: 1206 (3216 Metric)

The 2450BM14A0002 is available in a standard surface mount package, making it compatible with automated assembly processes. Its high performance and small size make it an ideal choice for wireless communication devices requiring efficient and reliable signal conversion between balanced and unbalanced interfaces. It is designed for reflow soldering and is RoHS compliant.

You May Also Be Interested in

Johanson Technology Inc.
BALUN 2.4GHZ-2.5GHZ 0603
Lowest to $1.0362
TDK Corporation
MULTILAYER BALUN FOR 680-1100MHZ / RF Balun 680MHz ~ 1.1GHz 50 / 50Ohm 0805 (2012 Metric), 6 PC Pad
Lowest to $0.1657
Anaren
BALUN 5.9GHZ-11.7GHZ 50/100 0404 / RF Balun 5.9GHz ~ 11.7GHz 50 / 100Ohm 0404 (1010 Metric)
Need more? Email Us
STMicroelectronics
BALUN 431MHZ-436MHZ 50/50 8UFBGA / RF Balun 431MHz ~ 436MHz 50 / 50Ohm 8-UFBGA, CSPBGA
Need more? Email Us
Johanson Technology Inc.
BALUN 1.7GHZ-2GHZ 50/50 0805 / RF Balun 1.7GHz ~ 2GHz 50 / 50Ohm 0805 (2012 Metric)
Need more? Email Us
TDK Corporation
BALUN 2.3GHZ-3.8GHZ 50/100 0603
Lowest to $0.3217
Johanson Technology Inc.
2.45 GHz Balun / Matching Network : Optimized for Nordic Chipset nRF24L01/+
Lowest to $0.8039
Johanson Technology Inc.
BALUN 2.4GHZ-2.5GHZ 0805 / RF Balun 2.4GHz ~ 2.5GHz 50 / -Ohm 0805 (2012 Metric)
Lowest to $0.7370
Tyco Electronics
4:1 Flux Coupled Step-up Transformer 1-350MHz
Lowest to $0.8424

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8039 $60.2925
180+ $0.6595 $118.7100
275+ $0.6387 $175.6425
375+ $0.6179 $231.7125
485+ $0.5971 $289.5935
650+ $0.5359 $348.3350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess