EN
  • EN
  • DE

AIS326DQ

Part No AIS326DQ
Manufacturer STMicroelectronics
Catalog Motion Sensors - Accelerometers
Description ACCEL 2-6G I2C/SPI 28QFPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Features Accelerometer X, Y, Z Axis ±2g, 6g 10Hz ~ 640Hz 28-QFPN (7x7)
Manufacturer STMicroelectronics
Package Tray
Part Status Obsolete
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 28-QFN Exposed Pad
Case / Package 28-QFPN (7x7)
Family Name AIS326
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 416
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860808-AIS326DQ
Ultra Librarian 3D Model Ultra Librarian AIS326DQ CAD Model

Description

STMicroelectronics AIS326DQ - High-Performance Triaxial Accelerometer

The AIS326DQ from STMicroelectronics is an advanced triaxial accelerometer designed for automotive applications that demand high levels of accuracy, reliability, and robustness. This compact sensor provides precise acceleration detection and is capable of operating under extreme conditions, making it an ideal choice for vehicle dynamics, inclinometer, and telematics systems.

Key Features:

  • Wide Range: The AIS326DQ offers a selectable full-scale range of ±6g/±8g, ensuring versatility for different application requirements.
  • High Resolution: With 12-bit data output, it provides high-resolution measurements for detailed motion analysis and smooth performance.
  • Temperature Range: This sensor operates over an extended temperature range from -40°C to +105°C, suitable for harsh automotive environments.
  • Robust Design: The AIS326DQ is designed to withstand high levels of shock and vibration, with a high shock survivability of up to 20,000g.
  • Advanced Signal Processing: Built-in features include programmable filters and data-ready signal, which allow for advanced signal processing and easy integration into automotive systems.

Applications:

  • Vehicle Dynamic Control (VDC)
  • Electronic Stability Program (ESP)
  • Anti-lock Braking System (ABS)
  • Inclinometer and Tilt Sensing
  • Telematics and Navigation

The AIS326DQ is housed in a small 24-pin QFN package that is both space-efficient and provides a high level of integration. Its SPI/I2C digital interface ensures compatibility with most microcontrollers, making design-in straightforward. Additionally, the sensor includes self-test capability that verifies the sensor's functioning, contributing to the overall safety and reliability of the system it is integrated into.

With its blend of performance, durability, and ease of use, the STMicroelectronics AIS326DQ triaxial accelerometer is a standout choice for developers looking to enhance the safety and performance of automotive applications.

You May Also Be Interested in

STMicroelectronics
ACCELEROMETER 2-6G ANALOG 44QFN
Lowest to $6.3202
Kionix Inc.
ACCELEROMETER LGA
Lowest to $0.8882
Analog Devices Inc.
IC ACCELEROMETER 16SOIC
Lowest to $49.8057
Analog Devices Inc.
SINGLE-AXIS IMEMS ACCELEROMETER
Need more? Email Us
STMicroelectronics
ACCELEROMETER 2-8G I2C/SPI 16LGA
Lowest to $1.6507
STMicroelectronics
ACCELEROMETER 2-8G I2C/SPI 16LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 25Hz ~ 200Hz 16-LGA (3x3)
Lowest to $5.7605
TE Connectivity
ACCELEROMETER 200G IEPE SMD
Need more? Email Us
Rohm Semiconductor
ACCELEROMETER 20G ANALOG 10LGA
Need more? Email Us
STMicroelectronics
ACCEL 100G I2C/SPI 16TFLGA
Lowest to $9.8956

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $116.5414 $116.5414
2+ $112.7820 $225.5640
3+ $109.0226 $327.0678
4+ $97.7444 $390.9776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess