EN
  • EN
  • DE

ACS302-5T3

Part No ACS302-5T3
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC SENS GATE 500V 0.2A 20SO
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Triac Type Logic - Sensitive Gate
Voltage - Off State 500V
Current - On State (It (RMS)) (Max) 200mA
Voltage - Gate Trigger (Vgt) (Max) 900mV
Current - Non Rep. Surge 50, 60Hz (Itsm) 7.3A, 7.6A
Current - Gate Trigger (Igt) (Max) 5mA
Current - Hold (Ih) (Max) 45mA
Configuration Array
Temperature Range - Operating -30°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 20-SO
Win Source Part Number 132840-ACS302-5T3
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Automotive, Sensing & Instrumentation, Industrial, Power Management, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian ACS302-5T3 CAD Model

Description

STMicroelectronics ACS302-5T3 Power Converter

The ACS302-5T3 is a state-of-the-art power converter module designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This compact and efficient converter is part of STMicroelectronics' extensive portfolio of power management solutions, catering to a wide range of applications in the industrial, automotive, and consumer electronics sectors.

Key Features:

  • Input Voltage Range: The ACS302-5T3 supports a wide input voltage range, making it versatile for various operating conditions and ensuring compatibility with different power sources.
  • Output Power: It is capable of delivering up to 5 watts of power, providing a robust and reliable power supply for your devices.
  • High Efficiency: This power converter is designed for high efficiency, which minimizes energy loss during power conversion, leading to reduced heat generation and improved overall performance.
  • Compact Form Factor: The ACS302-5T3 comes in a compact package, allowing for easy integration into space-constrained applications without compromising on power or efficiency.
  • Thermal Management: With built-in thermal management features, the ACS302-5T3 ensures stable operation even under varying temperature conditions, thus prolonging the lifespan of the product and the devices it powers.
  • Protection Features: The module includes multiple protection features such as overcurrent protection, short-circuit protection, and overtemperature protection, ensuring the safety and reliability of both the power converter and the connected load.

Applications:

The ACS302-5T3 is ideal for a range of applications, including but not limited to:

  • Industrial automation systems
  • Automotive electronics
  • Portable consumer devices
  • Power supply units for communication equipment
  • LED lighting systems

With its robust design and versatile features, the ACS302-5T3 from STMicroelectronics represents a reliable solution for designers looking to optimize power management in their electronic projects. Its performance and compact size make it an excellent choice for applications where space is at a premium and efficiency is paramount.

You May Also Be Interested in

Littelfuse Inc.
ALTNSTR 400V 6A 35-35-35 MA TO22 / TRIAC Alternistor - Snubberless 400 V 6 A Through Hole TO-220AB
Need more? Email Us
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 10A TO220 / TRIAC Standard 600 V 10 A Through Hole TO-220 Non-Isolated Tab
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 4A TO251 / TRIAC Standard 600 V 4 A Through Hole TO-251 (V-Pak/I-Pak)
Need more? Email Us
Littelfuse Inc.
TRIAC INT TRIGGER 600V 12A TO220 / TRIAC Internally Triggered 600 V 12 A Through Hole TO-220 Isolated Tab
Lowest to $1.9496
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
Littelfuse Inc.
STANDARD TRIAC 800V 40A TO218 IS / TRIAC Standard 800 V 40 A Through Hole
Lowest to $12.5259

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess